33µH Shielded Wirewound Inductor 1.4A 170mOhm Nonstandard
FIXED IND 33UH 1.4A 170 MOHM SMD Product overview: 1264EY-330M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 1.4A, 170 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 1.4A, 170 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1264EY-330M=P3 can be used for catalog matching and distributor lookup.
INDUCTOR, 33UH, 1.4A, 20%, WIREWOUND; Inductance:33µH; RMS Current (Irms):1.4A; Inductor Construction:Wirewou
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-10820-1-ND | 71-1264EY-330M=P3 | 57AC7742 |
| Product Name | Fixed Inductors | SMD 33UH 1.4A 170 MOHM Inductor and Choke | Inductor, 33Uh, 1.4A, 20%, Wirewound; Inductance Murata |
| Mounting Option | Surface Mount Technology | Surface Mount | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| DCR | 0.1700 ohms |