Murata Power Solutions Fixed Inductors - 1264EY-220M=P3 1264EY-220M=P3

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 853896-1264EY-220M=P 3 Series: DG6050C Features: 22 µH Inductor 1.8 A Package: Reel - TR Family Name: 1264EY Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8504.50.4000 Other Part Number: 490-10818-6, 490-10818-1, 490-10818-2
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 853896-1264EY-220M=P 3 Series: DG6050C Features: 22 µH Inductor 1.8 A Package: Reel - TR Family Name: 1264EY Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8504.50.4000 Other Part Number: 490-10818-6, 490-10818-1, 490-10818-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 1264EY-220M=P3
853896-1264EY-220M=P3
Fixed Inductors - 1264EY-220M=P3 853896-1264EY-220M=P3
Manufacturer: Murata Electronics North America Win Source Part Number: 853896-1264EY-220M=P 3 Series: DG6050C Features: 22 µH Inductor 1.8 A Package: Reel - TR Family Name: 1264EY Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8504.50.4000 Other Part Number: 490-10818-6, 490-10818-1, 490-10818-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 853896-1264EY-220M=P3
Series: DG6050C
Features: 22 µH Inductor 1.8 A
Package: Reel - TR
Family Name: 1264EY
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8504.50.4000
Other Part Number: 490-10818-6, 490-10818-1, 490-10818-2

Buy Now Datasheet
SMD 22UH 1.8A 110 MOHM Inductor and Choke - 71-1264EY-220M=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 1.8A 110 MOHM Inductor and Choke
71-1264EY-220M=P3
SMD 22UH 1.8A 110 MOHM Inductor and Choke 71-1264EY-220M=P3
FIXED IND 22UH 1.8A 110 MOHM SMD Product overview: 1264EY-220M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.8A, 110 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.8A, 110 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1264EY-220M=P3 can be used for catalog matching and distributor lookup.

FIXED IND 22UH 1.8A 110 MOHM SMD Product overview: 1264EY-220M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.8A, 110 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.8A, 110 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1264EY-220M=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-10818-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10818-1-ND
Fixed Inductors 490-10818-1-ND
22µH Shielded Wirewound Inductor 1.8A 110mOhm Nonstandard

22µH Shielded Wirewound Inductor 1.8A 110mOhm Nonstandard

Buy Now Datasheet
Inductor, 22Uh, 1.8A, 20%, Wirewound; Inductance Murata - 57AC7740 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 1.8A, 20%, Wirewound; Inductance Murata
57AC7740
Inductor, 22Uh, 1.8A, 20%, Wirewound; Inductance Murata 57AC7740
INDUCTOR, 22UH, 1.8A, 20%, WIREWOUND; Inductance:22µH; RMS Current (Irms):1.8A; Inductor Construction:Wirewou nd; Saturation Current (Isat):2.3A; Product Range:DG6050C Series; Power Inductor Case:6mm x 6mm x 5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 22UH, 1.8A, 20%, WIREWOUND; Inductance:22µH; RMS Current (Irms):1.8A; Inductor Construction:Wirewound; Saturation Current (Isat):2.3A; Product Range:DG6050C Series; Power Inductor Case:6mm x 6mm x 5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 853896-1264EY-220M=P3 71-1264EY-220M=P3 490-10818-1-ND 57AC7740
Product Name Fixed Inductors - 1264EY-220M=P3 SMD 22UH 1.8A 110 MOHM Inductor and Choke Fixed Inductors Inductor, 22Uh, 1.8A, 20%, Wirewound; Inductance Murata
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 22 microH 22 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 2-1624094-2 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 0.2200 microH
View Details
3 suppliers
Leaded Inductors - 1910605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 120 microH
Q Factor 70
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-1N2 0201DS-1N2XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details