Murata Power Solutions SMD 1.5UH 5.5A 14MOHM Inductor and Choke 1264EY-1R5N=P3

Description
FIXED IND 1.5UH 5.5A 14MOHM SMD Product overview: 1264EY-1R5N=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 5.5A, 14MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 5.5A, 14MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1264EY-1R5N=P3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.5UH 5.5A 14MOHM SMD Product overview: 1264EY-1R5N=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 5.5A, 14MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 5.5A, 14MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1264EY-1R5N=P3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.5UH 5.5A 14MOHM Inductor and Choke - 71-1264EY-1R5N=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 5.5A 14MOHM Inductor and Choke
71-1264EY-1R5N=P3
SMD 1.5UH 5.5A 14MOHM Inductor and Choke 71-1264EY-1R5N=P3
FIXED IND 1.5UH 5.5A 14MOHM SMD Product overview: 1264EY-1R5N=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 5.5A, 14MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 5.5A, 14MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1264EY-1R5N=P3 can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 5.5A 14MOHM SMD Product overview: 1264EY-1R5N=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 5.5A, 14MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 5.5A, 14MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1264EY-1R5N=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-10817-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10817-1-ND
Fixed Inductors 490-10817-1-ND
1.5µH Shielded Wirewound Inductor 5.5A 14mOhm Nonstandard

1.5µH Shielded Wirewound Inductor 5.5A 14mOhm Nonstandard

Buy Now Datasheet
Inductor, 1.5Uh, 5.5A, 30%, Wirewound; Inductance Murata - 57AC7735 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, 5.5A, 30%, Wirewound; Inductance Murata
57AC7735
Inductor, 1.5Uh, 5.5A, 30%, Wirewound; Inductance Murata 57AC7735
INDUCTOR, 1.5UH, 5.5A, 30%, WIREWOUND; Inductance:1.5µH; RMS Current (Irms):5.5A; Inductor Construction:Wirewou nd; Saturation Current (Isat):8.3A; Product Range:DG6050C Series; Power Inductor Case:6mm x 6mm x 5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 1.5UH, 5.5A, 30%, WIREWOUND; Inductance:1.5µH; RMS Current (Irms):5.5A; Inductor Construction:Wirewound; Saturation Current (Isat):8.3A; Product Range:DG6050C Series; Power Inductor Case:6mm x 6mm x 5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-1264EY-1R5N=P3 490-10817-1-ND 57AC7735
Product Name SMD 1.5UH 5.5A 14MOHM Inductor and Choke Fixed Inductors Inductor, 1.5Uh, 5.5A, 30%, Wirewound; Inductance Murata
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 1.5 microH 1.5 microH
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2823JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1857945 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Standards and Certifications RoHS
View Details
1.5A 450mOhm Inductor and Choke - 71-DFSG-20-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Lead Style Radial; Radial
Standards and Certifications RoHS
View Details
3 suppliers