Murata Power Solutions Fixed Inductors 1264EY-150M=P3

Description
15µH Shielded Wirewound Inductor 2.1A 87mOhm Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 2.1A 87mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-10816-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10816-1-ND
Fixed Inductors 490-10816-1-ND
15µH Shielded Wirewound Inductor 2.1A 87mOhm Nonstandard

15µH Shielded Wirewound Inductor 2.1A 87mOhm Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 2307862 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2307862
Surface Mount Inductors 2307862
Murata Power Solutions 1264EY-150M=P3

Murata Power Solutions 1264EY-150M=P3

Supplier's Site
Surface Mount Inductors - 2307863P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2307863P
Surface Mount Inductors 2307863P
Murata Power Solutions 1264EY-150M=P3

Murata Power Solutions 1264EY-150M=P3

Supplier's Site
Surface Mount Inductors - 2307863 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2307863
Surface Mount Inductors 2307863
Murata Power Solutions 1264EY-150M=P3

Murata Power Solutions 1264EY-150M=P3

Supplier's Site
SMD 15UH 2.1A 87 MOHM Inductor and Choke - 71-1264EY-150M=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 2.1A 87 MOHM Inductor and Choke
71-1264EY-150M=P3
SMD 15UH 2.1A 87 MOHM Inductor and Choke 71-1264EY-150M=P3
FIXED IND 15UH 2.1A 87 MOHM SMD Product overview: 1264EY-150M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 2.1A, 87 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 2.1A, 87 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1264EY-150M=P3 can be used for catalog matching and distributor lookup.

FIXED IND 15UH 2.1A 87 MOHM SMD Product overview: 1264EY-150M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 2.1A, 87 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 2.1A, 87 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1264EY-150M=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 15Uh, 2.1A, 20%, Wirewound; Inductance Murata - 57AC7738 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, 2.1A, 20%, Wirewound; Inductance Murata
57AC7738
Inductor, 15Uh, 2.1A, 20%, Wirewound; Inductance Murata 57AC7738
INDUCTOR, 15UH, 2.1A, 20%, WIREWOUND; Inductance:15µH; RMS Current (Irms):2.1A; Inductor Construction:Wirewou nd; Saturation Current (Isat):3A; Product Range:DG6050C Series; Power Inductor Case:6mm x 6mm x 5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 15UH, 2.1A, 20%, WIREWOUND; Inductance:15µH; RMS Current (Irms):2.1A; Inductor Construction:Wirewound; Saturation Current (Isat):3A; Product Range:DG6050C Series; Power Inductor Case:6mm x 6mm x 5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-10816-1-ND 2307862 71-1264EY-150M=P3 57AC7738
Product Name Fixed Inductors Surface Mount Inductors SMD 15UH 2.1A 87 MOHM Inductor and Choke Inductor, 15Uh, 2.1A, 20%, Wirewound; Inductance Murata
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0870 ohms
Unlock Full Specs
to access all available technical data