Murata Electronics Common Mode Chokes 1259CM-0001=P3

Description
2 Line Common Mode Choke Surface Mount 700 Ohms @ 100MHz 5A DCR 10mOhm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 700 Ohms @ 100MHz 5A DCR 10mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 490-1259CM-0001=P3DKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-1259CM-0001=P3DKR-ND
Common Mode Chokes 490-1259CM-0001=P3DKR-ND
2 Line Common Mode Choke Surface Mount 700 Ohms @ 100MHz 5A DCR 10mOhm

2 Line Common Mode Choke Surface Mount 700 Ohms @ 100MHz 5A DCR 10mOhm

Buy Now Datasheet
Common Mode Chokes - 490-1259CM-0001=P3CT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-1259CM-0001=P3CT-ND
Common Mode Chokes 490-1259CM-0001=P3CT-ND
2 Line Common Mode Choke Surface Mount 700 Ohms @ 100MHz 5A DCR 10mOhm

2 Line Common Mode Choke Surface Mount 700 Ohms @ 100MHz 5A DCR 10mOhm

Buy Now Datasheet
Common Mode Chokes - 490-1259CM-0001=P3TR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-1259CM-0001=P3TR-ND
Common Mode Chokes 490-1259CM-0001=P3TR-ND
2 Line Common Mode Choke Surface Mount 700 Ohms @ 100MHz 5A DCR 10mOhm

2 Line Common Mode Choke Surface Mount 700 Ohms @ 100MHz 5A DCR 10mOhm

Buy Now Datasheet
Filters - Common Mode Chokes - 1328226-1259CM-0001=P3 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1328226-1259CM-0001=P3
Filters - Common Mode Chokes 1328226-1259CM-0001=P3
Manufacturer: Murata Electronics Win Source Part Number: 1328226-1259CM-0001= P3 Category: Filters>Common Mode Chokes Packaging: Reel - TR Voltage Rating - DC: 50V Size / Dimension: 0.354" L x 0.276" W (9.00mm x 7.00mm) Current Rating (Max): 5A Standard Package: 750 Mounting: Surface Mount Ratings: AEC-Q200 Filter Type: Power Line Height (Max): 0.197" (5.00mm) Number of Lines: 2 Impedance @ Frequency: 700 Ohms @ 100 MHz DC Resistance (DCR) (Max): 10mOhm Temperature Range - Operating: -40°C ~ 125°C Case / Package: Horizontal, 4 PC Pad ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Other Part Number: ,490-1259CM-0001=P3D KR,1259CM-0001=P3-ND ,490-1259CM-0001=P3T R,490-1259CM-0001=P3 CT Base Product Number: 1259CM RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1328226-1259CM-0001=P3
Category: Filters>Common Mode Chokes
Packaging: Reel - TR
Voltage Rating - DC: 50V
Size / Dimension: 0.354" L x 0.276" W (9.00mm x 7.00mm)
Current Rating (Max): 5A
Standard Package: 750
Mounting: Surface Mount
Ratings: AEC-Q200
Filter Type: Power Line
Height (Max): 0.197" (5.00mm)
Number of Lines: 2
Impedance @ Frequency: 700 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 10mOhm
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Horizontal, 4 PC Pad
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Other Part Number: ,490-1259CM-0001=P3DKR,1259CM-0001=P3-ND,490-1259CM-0001=P3TR,490-1259CM-0001=P3CT
Base Product Number: 1259CM
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Automotive SMD 5A 700 OHM Inductor and Choke - 839-1259CM-0001=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 5A 700 OHM Inductor and Choke
839-1259CM-0001=P3
Automotive SMD 5A 700 OHM Inductor and Choke 839-1259CM-0001=P3
CMC 5A 2LN 700 OHM SMD AEC-Q200 Product overview: 1259CM-0001=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 5A, 700 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 5A, 700 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-1259CM-0001=P3 can be used for catalog matching and distributor lookup.

CMC 5A 2LN 700 OHM SMD AEC-Q200 Product overview: 1259CM-0001=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 5A, 700 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 5A, 700 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-1259CM-0001=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-1259CM-0001=P3DKR-ND 1328226-1259CM-0001=P3 839-1259CM-0001=P3
Product Name Common Mode Chokes Filters - Common Mode Chokes Automotive SMD 5A 700 OHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke RF Choke
DCR 0.0100 ohms 0.0100 ohms
Rated DC Current 5000 milliamps 5000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0730 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-C22C-D827-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 1620298 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 14
View Details