Murata Power Solutions SMD 4.7UH 4A 23 MOHM Inductor and Choke 1255AY-4R7M=P3

Description
FIXED IND 4.7UH 4A 23 MOHM SMD Product overview: 1255AY-4R7M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 4A, 23 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 4A, 23 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1255AY-4R7M=P3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.7UH 4A 23 MOHM SMD Product overview: 1255AY-4R7M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 4A, 23 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 4A, 23 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1255AY-4R7M=P3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4.7UH 4A 23 MOHM Inductor and Choke - 71-1255AY-4R7M=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 4A 23 MOHM Inductor and Choke
71-1255AY-4R7M=P3
SMD 4.7UH 4A 23 MOHM Inductor and Choke 71-1255AY-4R7M=P3
FIXED IND 4.7UH 4A 23 MOHM SMD Product overview: 1255AY-4R7M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 4A, 23 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 4A, 23 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1255AY-4R7M=P3 can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 4A 23 MOHM SMD Product overview: 1255AY-4R7M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 4A, 23 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 4A, 23 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1255AY-4R7M=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-10812-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10812-1-ND
Fixed Inductors 490-10812-1-ND
4.7µH Shielded Wirewound Inductor 4A 23mOhm Nonstandard

4.7µH Shielded Wirewound Inductor 4A 23mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-10812-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10812-2-ND
Fixed Inductors 490-10812-2-ND
4.7µH Shielded Wirewound Inductor 4A 23mOhm Nonstandard

4.7µH Shielded Wirewound Inductor 4A 23mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-10812-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10812-6-ND
Fixed Inductors 490-10812-6-ND
4.7µH Shielded Wirewound Inductor 4A 23mOhm Nonstandard

4.7µH Shielded Wirewound Inductor 4A 23mOhm Nonstandard

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
1255AY-4R7M=P3
Inductors/Coils/Transformers >> Power Inductors 1255AY-4R7M=P3
4A 4.7uH ±20% 4.5A SMD,6x6mm Power Inductors ROHS

4A 4.7uH ±20% 4.5A SMD,6x6mm Power Inductors ROHS

Supplier's Site Datasheet
Inductor, 4.7Uh, 4A, 20%, Wirewound; Inductance Murata - 57AC7730 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, 4A, 20%, Wirewound; Inductance Murata
57AC7730
Inductor, 4.7Uh, 4A, 20%, Wirewound; Inductance Murata 57AC7730
INDUCTOR, 4.7UH, 4A, 20%, WIREWOUND; Inductance:4.7µH; RMS Current (Irms):4A; Inductor Construction:Wirewou nd; Saturation Current (Isat):4.5A; Product Range:DG6045C Series; Power Inductor Case:6mm x 6mm x 4.5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 4.7UH, 4A, 20%, WIREWOUND; Inductance:4.7µH; RMS Current (Irms):4A; Inductor Construction:Wirewound; Saturation Current (Isat):4.5A; Product Range:DG6045C Series; Power Inductor Case:6mm x 6mm x 4.5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 71-1255AY-4R7M=P3 490-10812-1-ND 1255AY-4R7M=P3 57AC7730
Product Name SMD 4.7UH 4A 23 MOHM Inductor and Choke Fixed Inductors Inductors/Coils/Transformers >> Power Inductors Inductor, 4.7Uh, 4A, 20%, Wirewound; Inductance Murata
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 4.7 microH 4.7 microH 4.7 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5727-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-100-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
5 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details