Murata Power Solutions Fixed Inductors 1255AY-2R7N=P3

Description
2.7µH Shielded Wirewound Inductor 4.6A 18mOhm Nonstandard
Request a Quote Datasheet
Description
2.7µH Shielded Wirewound Inductor 4.6A 18mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-10808-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10808-1-ND
Fixed Inductors 490-10808-1-ND
2.7µH Shielded Wirewound Inductor 4.6A 18mOhm Nonstandard

2.7µH Shielded Wirewound Inductor 4.6A 18mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-10808-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10808-6-ND
Fixed Inductors 490-10808-6-ND
2.7µH Shielded Wirewound Inductor 4.6A 18mOhm Nonstandard

2.7µH Shielded Wirewound Inductor 4.6A 18mOhm Nonstandard

Buy Now Datasheet
Inductor, 2.7Uh, 4.6A, 30%, Wirewound; Inductance Murata - 57AC7724 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.7Uh, 4.6A, 30%, Wirewound; Inductance Murata
57AC7724
Inductor, 2.7Uh, 4.6A, 30%, Wirewound; Inductance Murata 57AC7724
INDUCTOR, 2.7UH, 4.6A, 30%, WIREWOUND; Inductance:2.7µH; RMS Current (Irms):4.6A; Inductor Construction:Wirewou nd; Saturation Current (Isat):5.6A; Product Range:DG6045C Series; Power Inductor Case:6mm x 6mm x 4.5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 2.7UH, 4.6A, 30%, WIREWOUND; Inductance:2.7µH; RMS Current (Irms):4.6A; Inductor Construction:Wirewound; Saturation Current (Isat):5.6A; Product Range:DG6045C Series; Power Inductor Case:6mm x 6mm x 4.5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - 1255AY-2R7N=P3 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
1255AY-2R7N=P3
Fixed Inductors 1255AY-2R7N=P3
FIXED IND 2.7UH 4.6A 18MOHM SMD

FIXED IND 2.7UH 4.6A 18MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-10808-1-ND 57AC7724 1255AY-2R7N=P3
Product Name Fixed Inductors Inductor, 2.7Uh, 4.6A, 30%, Wirewound; Inductance Murata Fixed Inductors
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
DCR 0.0180 ohms 0.0180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE33NJ - 1067829-KQ0603TTE33NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0330 microH
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J472SAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details