Murata Power Solutions Fixed Inductors 1255AY-101M=P3

Description
100µH Shielded Wirewound Inductor 900mA 460mOhm Nonstandard
Request a Quote Datasheet
Description
100µH Shielded Wirewound Inductor 900mA 460mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-10801-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10801-1-ND
Fixed Inductors 490-10801-1-ND
100µH Shielded Wirewound Inductor 900mA 460mOhm Nonstandard

100µH Shielded Wirewound Inductor 900mA 460mOhm Nonstandard

Buy Now Datasheet
Inductor, 100Uh, 0.9A, 20%, Wirewound; Inductance Murata - 57AC7721 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 0.9A, 20%, Wirewound; Inductance Murata
57AC7721
Inductor, 100Uh, 0.9A, 20%, Wirewound; Inductance Murata 57AC7721
INDUCTOR, 100UH, 0.9A, 20%, WIREWOUND; Inductance:100µH; RMS Current (Irms):900mA; Inductor Construction:Wirewou nd; Saturation Current (Isat):900mA; Product Range:DG6045C Series; Power Inductor Case:6mm x 6mm x 4.5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 100UH, 0.9A, 20%, WIREWOUND; Inductance:100µH; RMS Current (Irms):900mA; Inductor Construction:Wirewound; Saturation Current (Isat):900mA; Product Range:DG6045C Series; Power Inductor Case:6mm x 6mm x 4.5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-10801-1-ND 57AC7721
Product Name Fixed Inductors Inductor, 100Uh, 0.9A, 20%, Wirewound; Inductance Murata
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.4600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TER135G - 1067831-KQ0805TER135G - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-DKIH-3237-10D8-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details