Murata Electronics Fixed Inductors - 1239AS-H-R47M=P2 1239AS-H-R47M=P2

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1001316-1239AS-H-R47 M=P2 Packaging: Reel - TR Type: Wirewound Current Rating: 3.8A Inductance: 470nH Height - Seated (Max): 0.047" (1.20mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Powdered Iron Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 39 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 1008 (2520 Metric) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1001316-1239AS-H-R47 M=P2 Packaging: Reel - TR Type: Wirewound Current Rating: 3.8A Inductance: 470nH Height - Seated (Max): 0.047" (1.20mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Powdered Iron Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 39 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 1008 (2520 Metric) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 1239AS-H-R47M=P2
1001316-1239AS-H-R47M=P2
Fixed Inductors - 1239AS-H-R47M=P2 1001316-1239AS-H-R47M=P2
Manufacturer: Murata Electronics North America Win Source Part Number: 1001316-1239AS-H-R47 M=P2 Packaging: Reel - TR Type: Wirewound Current Rating: 3.8A Inductance: 470nH Height - Seated (Max): 0.047" (1.20mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Powdered Iron Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 39 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 1008 (2520 Metric) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1001316-1239AS-H-R47M=P2
Packaging: Reel - TR
Type: Wirewound
Current Rating: 3.8A
Inductance: 470nH
Height - Seated (Max): 0.047" (1.20mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Powdered Iron
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 39 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 1008 (2520 Metric)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 3.8A 39 MOHM Inductor and Choke - 71-1239AS-H-R47M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.8A 39 MOHM Inductor and Choke
71-1239AS-H-R47M=P2
SMD 3.8A 39 MOHM Inductor and Choke 71-1239AS-H-R47M=P2
FIXED IND 470NH 3.8A 39 MOHM SMD Product overview: 1239AS-H-R47M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.8A, 39 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.8A, 39 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1239AS-H-R47M=P2 can be used for catalog matching and distributor lookup.

FIXED IND 470NH 3.8A 39 MOHM SMD Product overview: 1239AS-H-R47M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.8A, 39 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.8A, 39 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1239AS-H-R47M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-10571-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10571-6-ND
Fixed Inductors 490-10571-6-ND
470nH Shielded Wirewound Inductor 3.8A 39mOhm Max 1008 (2520 Metric)

470nH Shielded Wirewound Inductor 3.8A 39mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10571-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10571-2-ND
Fixed Inductors 490-10571-2-ND
470nH Shielded Wirewound Inductor 3.8A 39mOhm Max 1008 (2520 Metric)

470nH Shielded Wirewound Inductor 3.8A 39mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10571-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10571-1-ND
Fixed Inductors 490-10571-1-ND
470nH Shielded Wirewound Inductor 3.8A 39mOhm Max 1008 (2520 Metric)

470nH Shielded Wirewound Inductor 3.8A 39mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Surface Mount Inductors - 2307859P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2307859P
Surface Mount Inductors 2307859P
Murata Power Solutions 1239AS-H-R47M=P2

Murata Power Solutions 1239AS-H-R47M=P2

Supplier's Site
Surface Mount Inductors - 2307858 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2307858
Surface Mount Inductors 2307858
Murata Power Solutions 1239AS-H-R47M=P2

Murata Power Solutions 1239AS-H-R47M=P2

Supplier's Site
Surface Mount Inductors - 2307859 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2307859
Surface Mount Inductors 2307859
Murata Power Solutions 1239AS-H-R47M=P2

Murata Power Solutions 1239AS-H-R47M=P2

Supplier's Site
Fixed Inductors - 1239AS-H-R47M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
1239AS-H-R47M=P2
Fixed Inductors 1239AS-H-R47M=P2
FIXED IND 470NH 3.8A 39 MOHM SMD

FIXED IND 470NH 3.8A 39 MOHM SMD

Supplier's Site Datasheet
Inductor, 470Nh, Shielded, 3.7A Rohs Compliant Murata - 92AH6552 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Nh, Shielded, 3.7A Rohs Compliant Murata
92AH6552
Inductor, 470Nh, Shielded, 3.7A Rohs Compliant Murata 92AH6552
INDUCTOR, 470NH, SHIELDED, 3.7A ROHS COMPLIANT: YES

INDUCTOR, 470NH, SHIELDED, 3.7A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
1239AS-H-R47M=P2
Inductors/Coils/Transformers >> Power Inductors 1239AS-H-R47M=P2
3.7A 470nH ±20% 3.8A 1008 Power Inductors ROHS

3.7A 470nH ±20% 3.8A 1008 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 1001316-1239AS-H-R47M=P2 71-1239AS-H-R47M=P2 490-10571-6-ND 2307859P 1239AS-H-R47M=P2 92AH6552 1239AS-H-R47M=P2
Product Name Fixed Inductors - 1239AS-H-R47M=P2 SMD 3.8A 39 MOHM Inductor and Choke Fixed Inductors Surface Mount Inductors Fixed Inductors Inductor, 470Nh, Shielded, 3.7A Rohs Compliant Murata Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Iron Metal Powdered Iron; Drum Core, Wirewound Iron; Powdered Iron; Iron Powder
Application RF Choke Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R60M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - RC-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details