Murata Power Solutions Fixed Inductors 1239AS-H-4R7M=P2

Description
4.7µH Shielded Wirewound Inductor 1.5A 240mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 1.5A 240mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-10568-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10568-2-ND
Fixed Inductors 490-10568-2-ND
4.7µH Shielded Wirewound Inductor 1.5A 240mOhm Max 1008 (2520 Metric)

4.7µH Shielded Wirewound Inductor 1.5A 240mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10568-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10568-1-ND
Fixed Inductors 490-10568-1-ND
4.7µH Shielded Wirewound Inductor 1.5A 240mOhm Max 1008 (2520 Metric)

4.7µH Shielded Wirewound Inductor 1.5A 240mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10568-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10568-6-ND
Fixed Inductors 490-10568-6-ND
4.7µH Shielded Wirewound Inductor 1.5A 240mOhm Max 1008 (2520 Metric)

4.7µH Shielded Wirewound Inductor 1.5A 240mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
SMD 4.7UH 1.5A 240MOHM Inductor and Choke - 71-1239AS-H-4R7M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 1.5A 240MOHM Inductor and Choke
71-1239AS-H-4R7M=P2
SMD 4.7UH 1.5A 240MOHM Inductor and Choke 71-1239AS-H-4R7M=P2
FIXED IND 4.7UH 1.5A 240MOHM SMD Product overview: 1239AS-H-4R7M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.5A, 240MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.5A, 240MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1239AS-H-4R7M=P2 can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 1.5A 240MOHM SMD Product overview: 1239AS-H-4R7M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.5A, 240MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.5A, 240MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1239AS-H-4R7M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 4.7Uh, Shielded, 1.3A Rohs Compliant Murata - 92AH6554 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Shielded, 1.3A Rohs Compliant Murata
92AH6554
Inductor, 4.7Uh, Shielded, 1.3A Rohs Compliant Murata 92AH6554
INDUCTOR, 4.7UH, SHIELDED, 1.3A ROHS COMPLIANT: YES

INDUCTOR, 4.7UH, SHIELDED, 1.3A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - 1239AS-H-4R7M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
1239AS-H-4R7M=P2
Fixed Inductors 1239AS-H-4R7M=P2
FIXED IND 4.7UH 1.5A 240MOHM SMD

FIXED IND 4.7UH 1.5A 240MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-10568-2-ND 71-1239AS-H-4R7M=P2 92AH6554 1239AS-H-4R7M=P2
Product Name Fixed Inductors SMD 4.7UH 1.5A 240MOHM Inductor and Choke Inductor, 4.7Uh, Shielded, 1.3A Rohs Compliant Murata Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Powdered Iron; Drum Core, Wirewound Metal Iron; Powdered Iron; Iron Powder
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1048443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 100 microH
Lead Style Radial; Radial
View Details
Fixed Inductors - 1674-CL0402-2223JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details