Murata Electronics Fixed Inductors 1239AS-H-1R5M=P2

Description
1.5µH Shielded Wirewound Inductor 2.6A 72mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
1.5µH Shielded Wirewound Inductor 2.6A 72mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-10565-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10565-6-ND
Fixed Inductors 490-10565-6-ND
1.5µH Shielded Wirewound Inductor 2.6A 72mOhm Max 1008 (2520 Metric)

1.5µH Shielded Wirewound Inductor 2.6A 72mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10565-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10565-2-ND
Fixed Inductors 490-10565-2-ND
1.5µH Shielded Wirewound Inductor 2.6A 72mOhm Max 1008 (2520 Metric)

1.5µH Shielded Wirewound Inductor 2.6A 72mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10565-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10565-1-ND
Fixed Inductors 490-10565-1-ND
1.5µH Shielded Wirewound Inductor 2.6A 72mOhm Max 1008 (2520 Metric)

1.5µH Shielded Wirewound Inductor 2.6A 72mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
SMD 1.5UH 2.6A 72 MOHM Inductor and Choke - 71-1239AS-H-1R5M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 2.6A 72 MOHM Inductor and Choke
71-1239AS-H-1R5M=P2
SMD 1.5UH 2.6A 72 MOHM Inductor and Choke 71-1239AS-H-1R5M=P2
FIXED IND 1.5UH 2.6A 72 MOHM SMD Product overview: 1239AS-H-1R5M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2.6A, 72 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2.6A, 72 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1239AS-H-1R5M=P2 can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 2.6A 72 MOHM SMD Product overview: 1239AS-H-1R5M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2.6A, 72 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2.6A, 72 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1239AS-H-1R5M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 1239AS-H-1R5M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
1239AS-H-1R5M=P2
Fixed Inductors 1239AS-H-1R5M=P2
FIXED IND 1.5UH 2.6A 72 MOHM SMD

FIXED IND 1.5UH 2.6A 72 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-10565-6-ND 71-1239AS-H-1R5M=P2 1239AS-H-1R5M=P2
Product Name Fixed Inductors SMD 1.5UH 2.6A 72 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Powdered Iron; Drum Core, Wirewound Metal Iron; Powdered Iron; Iron Powder
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Common Mode Chokes - 237-2287-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 1462596 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Standards and Certifications RoHS
View Details