Murata Electronics Fixed Inductors - 1234AS-H-3R3M=P3 1234AS-H-3R3M=P3

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1001306-1234AS-H-3R3 M=P3 Packaging: Reel - TR Type: Wirewound Current Rating: 1.9A Inductance: 3.3μH Height - Seated (Max): 0.055" (1.40mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.7A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 96 mOhm Max Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1001306-1234AS-H-3R3 M=P3 Packaging: Reel - TR Type: Wirewound Current Rating: 1.9A Inductance: 3.3μH Height - Seated (Max): 0.055" (1.40mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.7A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 96 mOhm Max Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 1234AS-H-3R3M=P3
1001306-1234AS-H-3R3M=P3
Fixed Inductors - 1234AS-H-3R3M=P3 1001306-1234AS-H-3R3M=P3
Manufacturer: Murata Electronics North America Win Source Part Number: 1001306-1234AS-H-3R3 M=P3 Packaging: Reel - TR Type: Wirewound Current Rating: 1.9A Inductance: 3.3μH Height - Seated (Max): 0.055" (1.40mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.7A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 96 mOhm Max Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1001306-1234AS-H-3R3M=P3
Packaging: Reel - TR
Type: Wirewound
Current Rating: 1.9A
Inductance: 3.3μH
Height - Seated (Max): 0.055" (1.40mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 1.7A
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 96 mOhm Max
Temperature Range - Operating: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Fixed Inductors - 490-14193-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14193-2-ND
Fixed Inductors 490-14193-2-ND
3.3µH Shielded Wirewound Inductor 1.9A 96mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 1.9A 96mOhm Max Nonstandard

Buy Now Datasheet
SMD 3.3UH 1.9A 96 MOHM Inductor and Choke - 71-1234AS-H-3R3M=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 1.9A 96 MOHM Inductor and Choke
71-1234AS-H-3R3M=P3
SMD 3.3UH 1.9A 96 MOHM Inductor and Choke 71-1234AS-H-3R3M=P3
FIXED IND 3.3UH 1.9A 96 MOHM SMD Product overview: 1234AS-H-3R3M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1.9A, 96 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1.9A, 96 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1234AS-H-3R3M=P3 can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 1.9A 96 MOHM SMD Product overview: 1234AS-H-3R3M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1.9A, 96 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1.9A, 96 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1234AS-H-3R3M=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1001306-1234AS-H-3R3M=P3 490-14193-2-ND 71-1234AS-H-3R3M=P3
Product Name Fixed Inductors - 1234AS-H-3R3M=P3 Fixed Inductors SMD 3.3UH 1.9A 96 MOHM Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data