Murata Electronics SMD 10UH 1.25A 192MOHM Inductor and Choke 1234AS-H-100M=P3

Description
FIXED IND 10UH 1.25A 192MOHM SMD Product overview: 1234AS-H-100M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.25A, 192MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.25A, 192MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1234AS-H-100M=P3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10UH 1.25A 192MOHM SMD Product overview: 1234AS-H-100M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.25A, 192MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.25A, 192MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1234AS-H-100M=P3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10UH 1.25A 192MOHM Inductor and Choke - 71-1234AS-H-100M=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 1.25A 192MOHM Inductor and Choke
71-1234AS-H-100M=P3
SMD 10UH 1.25A 192MOHM Inductor and Choke 71-1234AS-H-100M=P3
FIXED IND 10UH 1.25A 192MOHM SMD Product overview: 1234AS-H-100M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.25A, 192MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.25A, 192MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1234AS-H-100M=P3 can be used for catalog matching and distributor lookup.

FIXED IND 10UH 1.25A 192MOHM SMD Product overview: 1234AS-H-100M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.25A, 192MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.25A, 192MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1234AS-H-100M=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 1234AS-H-100M=P3
1001304-1234AS-H-100M=P3
Fixed Inductors - 1234AS-H-100M=P3 1001304-1234AS-H-100M=P3
Manufacturer: Murata Electronics North America Win Source Part Number: 1001304-1234AS-H-100 M=P3 Packaging: Reel - TR Type: Wirewound Current Rating: 1.25A Inductance: 10μH Height - Seated (Max): 0.055" (1.40mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 192 mOhm Max Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1001304-1234AS-H-100M=P3
Packaging: Reel - TR
Type: Wirewound
Current Rating: 1.25A
Inductance: 10μH
Height - Seated (Max): 0.055" (1.40mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 1A
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 192 mOhm Max
Temperature Range - Operating: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Fixed Inductors - 490-14196-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14196-2-ND
Fixed Inductors 490-14196-2-ND
10µH Shielded Wirewound Inductor 1.25A 192mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1.25A 192mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-1234AS-H-100M=P3 1001304-1234AS-H-100M=P3 490-14196-2-ND
Product Name SMD 10UH 1.25A 192MOHM Inductor and Choke Fixed Inductors - 1234AS-H-100M=P3 Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Inductance Range 10 microH 10 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R60M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.6400 ohms
View Details
2 suppliers