FIXED IND 6.4UH 1.65A 102MOHM SM Product overview: 1231AS-H-6R4M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.4UH, 1.65A, 102MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.4UH, 1.65A, 102MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1231AS-H-6R4M=P3 can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics
Win Source Part Number: 1327967-1231AS-H-6R4
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.146" L x 0.154" W (3.70mm x 3.90mm)
Inductance: 6.4 µH
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Ferrite
DC Resistance (DCR): 102mOhm Max
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.65 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Other Part Number: 490-14185-6,490-1418
Base Product Number: 1231AS
Current - Saturation (Isat): 1.15A
RoHS Status: ROHS3 Compliant
6.4µH Shielded Wirewound Inductor 1.65A 102mOhm Max Nonstandard
6.4µH Shielded Wirewound Inductor 1.65A 102mOhm Max Nonstandard
6.4µH Shielded Wirewound Inductor 1.65A 102mOhm Max Nonstandard
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-1231AS-H-6R4M=P3 | 1327967-1231AS-H-6R4M=P3 | 490-14185-1-ND |
| Product Name | 6.4UH 1.65A 102MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | |
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound |
| Inductance Range | 6.4 microH | 6.4 microH |