Murata Electronics Fixed Inductors 1231AS-H-1R2N=P3

Description
1.2µH Shielded Wirewound Inductor 2.9A 36mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.2µH Shielded Wirewound Inductor 2.9A 36mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-14180-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14180-6-ND
Fixed Inductors 490-14180-6-ND
1.2µH Shielded Wirewound Inductor 2.9A 36mOhm Max Nonstandard

1.2µH Shielded Wirewound Inductor 2.9A 36mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-14180-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14180-2-ND
Fixed Inductors 490-14180-2-ND
1.2µH Shielded Wirewound Inductor 2.9A 36mOhm Max Nonstandard

1.2µH Shielded Wirewound Inductor 2.9A 36mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-14180-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14180-1-ND
Fixed Inductors 490-14180-1-ND
1.2µH Shielded Wirewound Inductor 2.9A 36mOhm Max Nonstandard

1.2µH Shielded Wirewound Inductor 2.9A 36mOhm Max Nonstandard

Buy Now Datasheet
SMD 1.2UH 2.9A 36 MOHM Inductor and Choke - 71-1231AS-H-1R2N=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.2UH 2.9A 36 MOHM Inductor and Choke
71-1231AS-H-1R2N=P3
SMD 1.2UH 2.9A 36 MOHM Inductor and Choke 71-1231AS-H-1R2N=P3
FIXED IND 1.2UH 2.9A 36 MOHM SMD Product overview: 1231AS-H-1R2N=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 2.9A, 36 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 2.9A, 36 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1231AS-H-1R2N=P3 can be used for catalog matching and distributor lookup.

FIXED IND 1.2UH 2.9A 36 MOHM SMD Product overview: 1231AS-H-1R2N=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 2.9A, 36 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 2.9A, 36 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1231AS-H-1R2N=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-14180-6-ND 71-1231AS-H-1R2N=P3
Product Name Fixed Inductors SMD 1.2UH 2.9A 36 MOHM Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-10150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.3000 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers