FIXED IND 10UH 1.25A 174MOHM SMD Product overview: 1231AS-H-100M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.25A, 174MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.25A, 174MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1231AS-H-100M=P3 can be used for catalog matching and distributor lookup.
10µH Shielded Wirewound Inductor 1.25A 174mOhm Max Nonstandard
10µH Shielded Wirewound Inductor 1.25A 174mOhm Max Nonstandard
10µH Shielded Wirewound Inductor 1.25A 174mOhm Max Nonstandard
Manufacturer: Murata Electronics North America
Win Source Part Number: 713002-1231AS-H-100M
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 10μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 900mA
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 174mOhm Max
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.071" (1.80mm)
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.146" L x 0.154" W (3.70mm x 3.90mm)
Current Rating (Amps): 1.25A
Inductance Frequency - Test: 100kHz
FIXED IND 10UH 1.25A 174MOHM SMD
INDUCTOR, 10UH, SHIELDED, 1.25A ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-1231AS-H-100M=P3 | 490-14186-1-ND | 713002-1231AS-H-100M=P3 | 1231AS-H-100M=P3 | 92AH6550 |
| Product Name | SMD 10UH 1.25A 174MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors - 1231AS-H-100M=P3 | Fixed Inductors | Inductor, 10Uh, Shielded, 1.25A Rohs Compliant Murata |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology | |
| Technology | Drum Core, Wirewound | Standard; Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | |
| Inductance Range | 10 microH | 10 microH | 10 microH |