Murata Electronics Fixed Inductors 1229AS-H-4R7M=P3

Description
4.7µH Shielded Wirewound Inductor 1.35A 126mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 1.35A 126mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-14173-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14173-2-ND
Fixed Inductors 490-14173-2-ND
4.7µH Shielded Wirewound Inductor 1.35A 126mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 1.35A 126mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-14173-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14173-6-ND
Fixed Inductors 490-14173-6-ND
4.7µH Shielded Wirewound Inductor 1.35A 126mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 1.35A 126mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-14173-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14173-1-ND
Fixed Inductors 490-14173-1-ND
4.7µH Shielded Wirewound Inductor 1.35A 126mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 1.35A 126mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-14173-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-H22H-046Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - FIT80-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Power Inductors - ECS-MPIL0630-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers