Murata Electronics SMD 22UH 530MA 672MOHM Inductor and Choke 1229AS-H-220M=P3

Description
FIXED IND 22UH 530MA 672MOHM SMD Product overview: 1229AS-H-220M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 530MA, 672MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 530MA, 672MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1229AS-H-220M=P3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 22UH 530MA 672MOHM SMD Product overview: 1229AS-H-220M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 530MA, 672MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 530MA, 672MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1229AS-H-220M=P3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 22UH 530MA 672MOHM Inductor and Choke - 71-1229AS-H-220M=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 530MA 672MOHM Inductor and Choke
71-1229AS-H-220M=P3
SMD 22UH 530MA 672MOHM Inductor and Choke 71-1229AS-H-220M=P3
FIXED IND 22UH 530MA 672MOHM SMD Product overview: 1229AS-H-220M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 530MA, 672MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 530MA, 672MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1229AS-H-220M=P3 can be used for catalog matching and distributor lookup.

FIXED IND 22UH 530MA 672MOHM SMD Product overview: 1229AS-H-220M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 530MA, 672MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 530MA, 672MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1229AS-H-220M=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-14178-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14178-2-ND
Fixed Inductors 490-14178-2-ND
22µH Shielded Wirewound Inductor 530mA 672mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 530mA 672mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-14178-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14178-6-ND
Fixed Inductors 490-14178-6-ND
22µH Shielded Wirewound Inductor 530mA 672mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 530mA 672mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-14178-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14178-1-ND
Fixed Inductors 490-14178-1-ND
22µH Shielded Wirewound Inductor 530mA 672mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 530mA 672mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 1229AS-H-220M=P3
1001297-1229AS-H-220M=P3
Fixed Inductors - 1229AS-H-220M=P3 1001297-1229AS-H-220M=P3
Manufacturer: Murata Electronics North America Win Source Part Number: 1001297-1229AS-H-220 M=P3 Packaging: Reel - TR Type: Wirewound Current Rating: 530mA Inductance: 22μH Height - Seated (Max): 0.047" (1.20mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 500mA Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 672 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1001297-1229AS-H-220M=P3
Packaging: Reel - TR
Type: Wirewound
Current Rating: 530mA
Inductance: 22μH
Height - Seated (Max): 0.047" (1.20mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 500mA
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 672 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 1229AS-H-220M=P3 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
1229AS-H-220M=P3
Fixed Inductors 1229AS-H-220M=P3
FIXED IND 22UH 530MA 672MOHM SMD

FIXED IND 22UH 530MA 672MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-1229AS-H-220M=P3 490-14178-2-ND 1001297-1229AS-H-220M=P3 1229AS-H-220M=P3
Product Name SMD 22UH 530MA 672MOHM Inductor and Choke Fixed Inductors Fixed Inductors - 1229AS-H-220M=P3 Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Inductance Range 22 microH 22 microH 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

SMD 39 UH Inductor and Choke - 71-KQ1008TTER39J - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.3900 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
RF Coil Inductor - JLC03E048TRSM - Richardson RFPD
Specs
Application RF Choke
Inductance Range 0.0060 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers
Specs
Application RF Choke
View Details