Murata Electronics Fixed Inductors 1229AS-H-150M=P3

Description
15µH Shielded Wirewound Inductor 720mA 408mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 720mA 408mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-14177-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14177-2-ND
Fixed Inductors 490-14177-2-ND
15µH Shielded Wirewound Inductor 720mA 408mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 720mA 408mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-14177-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14177-1-ND
Fixed Inductors 490-14177-1-ND
15µH Shielded Wirewound Inductor 720mA 408mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 720mA 408mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-14177-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14177-6-ND
Fixed Inductors 490-14177-6-ND
15µH Shielded Wirewound Inductor 720mA 408mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 720mA 408mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-14177-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.7560 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R10-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details