Murata Electronics SMD 4.7UH 1.8A 92 MOHM Inductor and Choke 1227AS-H-4R7M=P2

Description
FIXED IND 4.7UH 1.8A 92 MOHM SMD Product overview: 1227AS-H-4R7M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.8A, 92 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.8A, 92 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1227AS-H-4R7M=P2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.7UH 1.8A 92 MOHM SMD Product overview: 1227AS-H-4R7M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.8A, 92 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.8A, 92 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1227AS-H-4R7M=P2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4.7UH 1.8A 92 MOHM Inductor and Choke - 71-1227AS-H-4R7M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 1.8A 92 MOHM Inductor and Choke
71-1227AS-H-4R7M=P2
SMD 4.7UH 1.8A 92 MOHM Inductor and Choke 71-1227AS-H-4R7M=P2
FIXED IND 4.7UH 1.8A 92 MOHM SMD Product overview: 1227AS-H-4R7M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.8A, 92 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.8A, 92 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1227AS-H-4R7M=P2 can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 1.8A 92 MOHM SMD Product overview: 1227AS-H-4R7M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.8A, 92 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.8A, 92 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1227AS-H-4R7M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327981-1227AS-H-4R7M=P2 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327981-1227AS-H-4R7M=P2
Inductors, Coils, Chokes - Fixed Inductors 1327981-1227AS-H-4R7M=P2
Manufacturer: Murata Electronics Win Source Part Number: 1327981-1227AS-H-4R7 M=P2 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.126" L x 0.118" W (3.20mm x 3.00mm) Inductance: 4.7 µH Height - Seated (Max): 0.071" (1.80mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Ferrite DC Resistance (DCR): 92mOhm Max Temperature Range - Operating: -40°C ~ 85°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.8 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Other Part Number: 490-14164-6,490-1416 4-2,490-14164-1 Base Product Number: 1227AS Current - Saturation (Isat): 1.1A RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1327981-1227AS-H-4R7M=P2
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.126" L x 0.118" W (3.20mm x 3.00mm)
Inductance: 4.7 µH
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Ferrite
DC Resistance (DCR): 92mOhm Max
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.8 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Other Part Number: 490-14164-6,490-14164-2,490-14164-1
Base Product Number: 1227AS
Current - Saturation (Isat): 1.1A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - 490-14164-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14164-1-ND
Fixed Inductors 490-14164-1-ND
4.7µH Shielded Wirewound Inductor 1.8A 92mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 1.8A 92mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-14164-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14164-2-ND
Fixed Inductors 490-14164-2-ND
4.7µH Shielded Wirewound Inductor 1.8A 92mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 1.8A 92mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-14164-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14164-6-ND
Fixed Inductors 490-14164-6-ND
4.7µH Shielded Wirewound Inductor 1.8A 92mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 1.8A 92mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 4.7Uh, Shielded, 1.8A Rohs Compliant Murata - 92AH6549 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Shielded, 1.8A Rohs Compliant Murata
92AH6549
Inductor, 4.7Uh, Shielded, 1.8A Rohs Compliant Murata 92AH6549
INDUCTOR, 4.7UH, SHIELDED, 1.8A ROHS COMPLIANT: YES

INDUCTOR, 4.7UH, SHIELDED, 1.8A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-1227AS-H-4R7M=P2 1327981-1227AS-H-4R7M=P2 490-14164-1-ND 92AH6549
Product Name SMD 4.7UH 1.8A 92 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, 4.7Uh, Shielded, 1.8A Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 4.7 microH 4.7 microH
Unlock Full Specs
to access all available technical data