Murata Electronics SMD 3.3UH 2A 67 MOHM Inductor and Choke 1227AS-H-3R3M=P2

Description
FIXED IND 3.3UH 2A 67 MOHM SMD Product overview: 1227AS-H-3R3M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 2A, 67 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 2A, 67 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1227AS-H-3R3M=P2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.3UH 2A 67 MOHM SMD Product overview: 1227AS-H-3R3M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 2A, 67 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 2A, 67 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1227AS-H-3R3M=P2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3.3UH 2A 67 MOHM Inductor and Choke - 71-1227AS-H-3R3M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 2A 67 MOHM Inductor and Choke
71-1227AS-H-3R3M=P2
SMD 3.3UH 2A 67 MOHM Inductor and Choke 71-1227AS-H-3R3M=P2
FIXED IND 3.3UH 2A 67 MOHM SMD Product overview: 1227AS-H-3R3M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 2A, 67 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 2A, 67 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1227AS-H-3R3M=P2 can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 2A 67 MOHM SMD Product overview: 1227AS-H-3R3M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 2A, 67 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 2A, 67 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1227AS-H-3R3M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-14163-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14163-6-ND
Fixed Inductors 490-14163-6-ND
3.3µH Shielded Wirewound Inductor 2A 67mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 2A 67mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-14163-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14163-2-ND
Fixed Inductors 490-14163-2-ND
3.3µH Shielded Wirewound Inductor 2A 67mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 2A 67mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-14163-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14163-1-ND
Fixed Inductors 490-14163-1-ND
3.3µH Shielded Wirewound Inductor 2A 67mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 2A 67mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 1227AS-H-3R3M=P2
760325-1227AS-H-3R3M=P2
Fixed Inductors - 1227AS-H-3R3M=P2 760325-1227AS-H-3R3M=P2
Manufacturer: Murata Electronics North America Win Source Part Number: 760325-1227AS-H-3R3M =P2 Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: Nonstandard Current Rating: 2A Shielding: Shielded Inductance: 3.3μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.3A Test Frequency: 100kHz Family Name: DEM2818C Categories: Inductors, Coils, Chokes DC Resistance (DCR): 67 mOhm Max Dimension: 0.126" L x 0.118" W (3.20mm x 3.00mm) Height - Seated (Maximum): 0.071" (1.80mm) ECCN: EAR99 Country of Origin: Vietnam Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 760325-1227AS-H-3R3M=P2
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 85°C
Package: Nonstandard
Current Rating: 2A
Shielding: Shielded
Inductance: 3.3μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 1.3A
Test Frequency: 100kHz
Family Name: DEM2818C
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 67 mOhm Max
Dimension: 0.126" L x 0.118" W (3.20mm x 3.00mm)
Height - Seated (Maximum): 0.071" (1.80mm)
ECCN: EAR99
Country of Origin: Vietnam
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed Inductors - 1227AS-H-3R3M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
1227AS-H-3R3M=P2
Fixed Inductors 1227AS-H-3R3M=P2
FIXED IND 3.3UH 2A 67 MOHM SMD

FIXED IND 3.3UH 2A 67 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-1227AS-H-3R3M=P2 490-14163-6-ND 760325-1227AS-H-3R3M=P2 1227AS-H-3R3M=P2
Product Name SMD 3.3UH 2A 67 MOHM Inductor and Choke Fixed Inductors Fixed Inductors - 1227AS-H-3R3M=P2 Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Inductance Range 3.3 microH 3.3 microH 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2825-033 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 5000 to 100 microH
View Details
2 suppliers
Compensated High Current Choke, 3-phase and neutral line - DKIH-4 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 750 to 6500 microH
View Details
Surface Mount Inductors - 1858252 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 33 microH
Standards and Certifications RoHS
View Details