Murata Electronics Fixed Inductors 1226AS-H-150M=P2

Description
15µH Shielded Wirewound Inductor 800mA 324mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 800mA 324mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-14158-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14158-1-ND
Fixed Inductors 490-14158-1-ND
15µH Shielded Wirewound Inductor 800mA 324mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 800mA 324mOhm Max Nonstandard

Buy Now Datasheet
SMD 15UH 800MA 324MOHM Inductor and Choke - 71-1226AS-H-150M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 800MA 324MOHM Inductor and Choke
71-1226AS-H-150M=P2
SMD 15UH 800MA 324MOHM Inductor and Choke 71-1226AS-H-150M=P2
FIXED IND 15UH 800MA 324MOHM SMD Product overview: 1226AS-H-150M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 800MA, 324MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 800MA, 324MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1226AS-H-150M=P2 can be used for catalog matching and distributor lookup.

FIXED IND 15UH 800MA 324MOHM SMD Product overview: 1226AS-H-150M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 800MA, 324MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 800MA, 324MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1226AS-H-150M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 1226AS-H-150M=P2
853878-1226AS-H-150M=P2
Fixed Inductors - 1226AS-H-150M=P2 853878-1226AS-H-150M=P2
Manufacturer: Murata Electronics North America Win Source Part Number: 853878-1226AS-H-150M =P2 Features: 15 µH Inductor 800 mA Package: Reel - TR Family Name: 1226AS Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-14158-1, 490-14158-2, 490-14158-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 853878-1226AS-H-150M=P2
Features: 15 µH Inductor 800 mA
Package: Reel - TR
Family Name: 1226AS
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-14158-1, 490-14158-2, 490-14158-6

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-14158-1-ND 71-1226AS-H-150M=P2 853878-1226AS-H-150M=P2
Product Name Fixed Inductors SMD 15UH 800MA 324MOHM Inductor and Choke Fixed Inductors - 1226AS-H-150M=P2
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3159-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.6900 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-100MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details