Murata Electronics Fixed Inductors - 1225AS-H-1R5N=P2 1225AS-H-1R5N=P2

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1001289-1225AS-H-1R5 N=P2 Packaging: Reel - TR Type: Wirewound Current Rating: 2.4A Inductance: 1.5μH Height - Seated (Max): 0.047" (1.20mm) Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 1.5A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 52 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1001289-1225AS-H-1R5 N=P2 Packaging: Reel - TR Type: Wirewound Current Rating: 2.4A Inductance: 1.5μH Height - Seated (Max): 0.047" (1.20mm) Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 1.5A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 52 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 1225AS-H-1R5N=P2
1001289-1225AS-H-1R5N=P2
Fixed Inductors - 1225AS-H-1R5N=P2 1001289-1225AS-H-1R5N=P2
Manufacturer: Murata Electronics North America Win Source Part Number: 1001289-1225AS-H-1R5 N=P2 Packaging: Reel - TR Type: Wirewound Current Rating: 2.4A Inductance: 1.5μH Height - Seated (Max): 0.047" (1.20mm) Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 1.5A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 52 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1001289-1225AS-H-1R5N=P2
Packaging: Reel - TR
Type: Wirewound
Current Rating: 2.4A
Inductance: 1.5μH
Height - Seated (Max): 0.047" (1.20mm)
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 1.5A
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 52 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 1.5UH 2.4A 52 MOHM Inductor and Choke - 71-1225AS-H-1R5N=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 2.4A 52 MOHM Inductor and Choke
71-1225AS-H-1R5N=P2
SMD 1.5UH 2.4A 52 MOHM Inductor and Choke 71-1225AS-H-1R5N=P2
FIXED IND 1.5UH 2.4A 52 MOHM SMD Product overview: 1225AS-H-1R5N=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2.4A, 52 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2.4A, 52 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1225AS-H-1R5N=P2 can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 2.4A 52 MOHM SMD Product overview: 1225AS-H-1R5N=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2.4A, 52 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2.4A, 52 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1225AS-H-1R5N=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-14141-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14141-2-ND
Fixed Inductors 490-14141-2-ND
1.5µH Shielded Wirewound Inductor 2.4A 52mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 2.4A 52mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-14141-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14141-1-ND
Fixed Inductors 490-14141-1-ND
1.5µH Shielded Wirewound Inductor 2.4A 52mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 2.4A 52mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1001289-1225AS-H-1R5N=P2 71-1225AS-H-1R5N=P2 490-14141-2-ND
Product Name Fixed Inductors - 1225AS-H-1R5N=P2 SMD 1.5UH 2.4A 52 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-8N3 0302CS-8N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Molded SMD Inductors - 1624097-6 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 220 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3-137-414-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details