Murata Electronics Fixed Inductors 1217AS-H-470M=P3

Description
47µH Shielded Wirewound Inductor 1.8A 204mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Wirewound Inductor 1.8A 204mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-10790-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10790-2-ND
Fixed Inductors 490-10790-2-ND
47µH Shielded Wirewound Inductor 1.8A 204mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 1.8A 204mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-10790-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10790-6-ND
Fixed Inductors 490-10790-6-ND
47µH Shielded Wirewound Inductor 1.8A 204mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 1.8A 204mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-10790-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10790-1-ND
Fixed Inductors 490-10790-1-ND
47µH Shielded Wirewound Inductor 1.8A 204mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 1.8A 204mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-10790-2-ND
Product Name Fixed Inductors
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC04E065TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 101
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 2567657P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0091 microH
DCR 0.2600 ohms
View Details
Common Mode Chokes - 486-DKFP-D21D-1N15-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details