Manufacturer: Murata Electronics
Win Source Part Number: 810569-1217AS-H-330M
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 33μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 2.3A
DC Resistance (DCR): 132mOhm Max
Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.177" (4.50mm)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.2A
Inductance Frequency - Test: 100kHz
33µH Shielded Wirewound Inductor 2.2A 132mOhm Max Nonstandard
33µH Shielded Wirewound Inductor 2.2A 132mOhm Max Nonstandard
33µH Shielded Wirewound Inductor 2.2A 132mOhm Max Nonstandard
FIXED IND 33UH 2.2A 132 MOHM SMD Product overview: 1217AS-H-330M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 2.2A, 132 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 2.2A, 132 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1217AS-H-330M=P3 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 810569-1217AS-H-330M=P3 | 490-10788-6-ND | 71-1217AS-H-330M=P3 |
| Product Name | Fixed Inductors - 1217AS-H-330M=P3 | Fixed Inductors | SMD 33UH 2.2A 132 MOHM Inductor and Choke |
| Technology | Standard; Wirewound | Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite |
| Inductance Range | 33 microH | 33 microH | |
| DCR | 0.1320 ohms | 0.1320 ohms | |
| Rated DC Current | 2200 milliamps | 2300 milliamps |