Murata Electronics SMD 2.2UH 8.7A 9.9MOHM Inductor and Choke 1217AS-H-2R2N=P3

Description
FIXED IND 2.2UH 8.7A 9.9MOHM SMD Product overview: 1217AS-H-2R2N=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 8.7A, 9.9MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 8.7A, 9.9MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1217AS-H-2R2N=P3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 8.7A 9.9MOHM SMD Product overview: 1217AS-H-2R2N=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 8.7A, 9.9MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 8.7A, 9.9MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1217AS-H-2R2N=P3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.2UH 8.7A 9.9MOHM Inductor and Choke - 71-1217AS-H-2R2N=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 8.7A 9.9MOHM Inductor and Choke
71-1217AS-H-2R2N=P3
SMD 2.2UH 8.7A 9.9MOHM Inductor and Choke 71-1217AS-H-2R2N=P3
FIXED IND 2.2UH 8.7A 9.9MOHM SMD Product overview: 1217AS-H-2R2N=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 8.7A, 9.9MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 8.7A, 9.9MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1217AS-H-2R2N=P3 can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 8.7A 9.9MOHM SMD Product overview: 1217AS-H-2R2N=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 8.7A, 9.9MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 8.7A, 9.9MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1217AS-H-2R2N=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-10787-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10787-6-ND
Fixed Inductors 490-10787-6-ND
2.2µH Shielded Wirewound Inductor 8.7A 9.9mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 8.7A 9.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-10787-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10787-2-ND
Fixed Inductors 490-10787-2-ND
2.2µH Shielded Wirewound Inductor 8.7A 9.9mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 8.7A 9.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-10787-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10787-1-ND
Fixed Inductors 490-10787-1-ND
2.2µH Shielded Wirewound Inductor 8.7A 9.9mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 8.7A 9.9mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 1217AS-H-2R2N=P3
853867-1217AS-H-2R2N=P3
Fixed Inductors - 1217AS-H-2R2N=P3 853867-1217AS-H-2R2N=P3
Manufacturer: Murata Electronics North America Win Source Part Number: 853867-1217AS-H-2R2N =P3 Series: DEM8045C Features: 2.2 µH Inductor 8.7 A Package: Reel - TR Family Name: 1217AS Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8504.50.4000 Other Part Number: 490-10787-2, 490-10787-1, 490-10787-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 853867-1217AS-H-2R2N=P3
Series: DEM8045C
Features: 2.2 µH Inductor 8.7 A
Package: Reel - TR
Family Name: 1217AS
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8504.50.4000
Other Part Number: 490-10787-2, 490-10787-1, 490-10787-6

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-1217AS-H-2R2N=P3 490-10787-6-ND 853867-1217AS-H-2R2N=P3
Product Name SMD 2.2UH 8.7A 9.9MOHM Inductor and Choke Fixed Inductors Fixed Inductors - 1217AS-H-2R2N=P3
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 2.2 microH
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N7 0402DC-4N7XJRW , 0402DC-4N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Frequency & RF Inductors - 2-1624113-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0068 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DSO1-175-0005-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details