Murata Electronics Fixed Inductors 1217AS-H-220M=P3

Description
22µH Shielded Wirewound Inductor 2.4A 93.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 2.4A 93.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-10786-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10786-1-ND
Fixed Inductors 490-10786-1-ND
22µH Shielded Wirewound Inductor 2.4A 93.6mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 2.4A 93.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-10786-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10786-6-ND
Fixed Inductors 490-10786-6-ND
22µH Shielded Wirewound Inductor 2.4A 93.6mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 2.4A 93.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-10786-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10786-2-ND
Fixed Inductors 490-10786-2-ND
22µH Shielded Wirewound Inductor 2.4A 93.6mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 2.4A 93.6mOhm Max Nonstandard

Buy Now Datasheet
SMD 22UH 2.4A 93.6MOHM Inductor and Choke - 71-1217AS-H-220M=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 2.4A 93.6MOHM Inductor and Choke
71-1217AS-H-220M=P3
SMD 22UH 2.4A 93.6MOHM Inductor and Choke 71-1217AS-H-220M=P3
FIXED IND 22UH 2.4A 93.6MOHM SMD Product overview: 1217AS-H-220M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 2.4A, 93.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 2.4A, 93.6MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1217AS-H-220M=P3 can be used for catalog matching and distributor lookup.

FIXED IND 22UH 2.4A 93.6MOHM SMD Product overview: 1217AS-H-220M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 2.4A, 93.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 2.4A, 93.6MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1217AS-H-220M=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 1217AS-H-220M=P3
905247-1217AS-H-220M=P3
Fixed Inductors - 1217AS-H-220M=P3 905247-1217AS-H-220M=P3
Manufacturer: Murata Electronics North America Win Source Part Number: 905247-1217AS-H-220M =P3 Series: DEM8045C Features: Shielded Wirewound Inductor 93.6mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: 1217AS Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8504.50.4000 Other Part Number: 490-10786-2, 490-10786-1, 490-10786-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 905247-1217AS-H-220M=P3
Series: DEM8045C
Features: Shielded Wirewound Inductor 93.6mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: 1217AS
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8504.50.4000
Other Part Number: 490-10786-2, 490-10786-1, 490-10786-6

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-10786-1-ND 71-1217AS-H-220M=P3 905247-1217AS-H-220M=P3
Product Name Fixed Inductors SMD 22UH 2.4A 93.6MOHM Inductor and Choke Fixed Inductors - 1217AS-H-220M=P3
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0936 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1670283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 39000 microH
View Details