Murata Electronics Fixed Inductors 1217AS-H-150M=P3

Description
15µH Shielded Wirewound Inductor 3.5A 52.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 3.5A 52.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-10784-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10784-1-ND
Fixed Inductors 490-10784-1-ND
15µH Shielded Wirewound Inductor 3.5A 52.8mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 3.5A 52.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-10784-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10784-2-ND
Fixed Inductors 490-10784-2-ND
15µH Shielded Wirewound Inductor 3.5A 52.8mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 3.5A 52.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-10784-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10784-6-ND
Fixed Inductors 490-10784-6-ND
15µH Shielded Wirewound Inductor 3.5A 52.8mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 3.5A 52.8mOhm Max Nonstandard

Buy Now Datasheet
SMD 15UH 3.5A 52.8MOHM Inductor and Choke - 71-1217AS-H-150M=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 3.5A 52.8MOHM Inductor and Choke
71-1217AS-H-150M=P3
SMD 15UH 3.5A 52.8MOHM Inductor and Choke 71-1217AS-H-150M=P3
FIXED IND 15UH 3.5A 52.8MOHM SMD Product overview: 1217AS-H-150M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 3.5A, 52.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 3.5A, 52.8MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1217AS-H-150M=P3 can be used for catalog matching and distributor lookup.

FIXED IND 15UH 3.5A 52.8MOHM SMD Product overview: 1217AS-H-150M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 3.5A, 52.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 3.5A, 52.8MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1217AS-H-150M=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 1217AS-H-150M=P3
853866-1217AS-H-150M=P3
Fixed Inductors - 1217AS-H-150M=P3 853866-1217AS-H-150M=P3
Manufacturer: Murata Electronics North America Win Source Part Number: 853866-1217AS-H-150M =P3 Series: DEM8045C Features: 15 µH Inductor 3.5 A Package: Reel - TR Family Name: 1217AS Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8504.50.4000 Other Part Number: 490-10784-2, 490-10784-1, 490-10784-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 853866-1217AS-H-150M=P3
Series: DEM8045C
Features: 15 µH Inductor 3.5 A
Package: Reel - TR
Family Name: 1217AS
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8504.50.4000
Other Part Number: 490-10784-2, 490-10784-1, 490-10784-6

Buy Now Datasheet
Inductor, 15Uh, Shielded, 3.5A Rohs Compliant Murata - 92AH6546 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, Shielded, 3.5A Rohs Compliant Murata
92AH6546
Inductor, 15Uh, Shielded, 3.5A Rohs Compliant Murata 92AH6546
INDUCTOR, 15UH, SHIELDED, 3.5A ROHS COMPLIANT: YES

INDUCTOR, 15UH, SHIELDED, 3.5A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-10784-1-ND 71-1217AS-H-150M=P3 853866-1217AS-H-150M=P3 92AH6546
Product Name Fixed Inductors SMD 15UH 3.5A 52.8MOHM Inductor and Choke Fixed Inductors - 1217AS-H-150M=P3 Inductor, 15Uh, Shielded, 3.5A Rohs Compliant Murata
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0528 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910712P - RS Components, Ltd.
RS Components, Ltd.
Specs
Inductance Range 1000 microH
DCR 14 ohms
Rated DC Current 130 milliamps
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-N75 026011C-N75XJRW , 026011C-N75XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - DSO1-48-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details