Murata Power Solutions Fixed Inductors 11R683C

Description
68µH Unshielded Wirewound Inductor 400mA 850mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
68µH Unshielded Wirewound Inductor 400mA 850mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2029-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2029-ND
Fixed Inductors 811-2029-ND
68µH Unshielded Wirewound Inductor 400mA 850mOhm Max Radial, Vertical Cylinder

68µH Unshielded Wirewound Inductor 400mA 850mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 68Uh, 400Ma, Radial Leaded; Product Range Murata Power Solutions - 46P8733 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Uh, 400Ma, Radial Leaded; Product Range Murata Power Solutions
46P8733
Inductor, 68Uh, 400Ma, Radial Leaded; Product Range Murata Power Solutions 46P8733
INDUCTOR, 68UH, 400MA, RADIAL LEADED; Product Range:1100R Series; Inductance:68µH; Inductor Construction:Unshiel ded; RMS Current (Irms):400mA; Saturation Current (Isat):400mA; DC Resistance Max:0.85ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 68UH, 400MA, RADIAL LEADED; Product Range:1100R Series; Inductance:68µH; Inductor Construction:Unshielded; RMS Current (Irms):400mA; Saturation Current (Isat):400mA; DC Resistance Max:0.85ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2029-ND 46P8733
Product Name Fixed Inductors Inductor, 68Uh, 400Ma, Radial Leaded; Product Range Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL731ETP12NJ - 1067435-KL731ETP12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
Power Inductors - ECS-MPIL0630-150MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2154JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details