Murata Power Solutions Fixed Inductors 11R682C

Description
6.8µH Unshielded Wirewound Inductor 1.1A 100mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
6.8µH Unshielded Wirewound Inductor 1.1A 100mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2023-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2023-ND
Fixed Inductors 811-2023-ND
6.8µH Unshielded Wirewound Inductor 1.1A 100mOhm Max Radial, Vertical Cylinder

6.8µH Unshielded Wirewound Inductor 1.1A 100mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 6.8Uh, 1.1A, Radial Leaded; Product Range Murata Power Solutions - 46P8732 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, 1.1A, Radial Leaded; Product Range Murata Power Solutions
46P8732
Inductor, 6.8Uh, 1.1A, Radial Leaded; Product Range Murata Power Solutions 46P8732
INDUCTOR, 6.8UH, 1.1A, RADIAL LEADED; Product Range:1100R Series; Inductance:6.8µH; Inductor Construction:Unshiel ded; RMS Current (Irms):1.1A; Saturation Current (Isat):1.1A; DC Resistance Max:0.1ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 6.8UH, 1.1A, RADIAL LEADED; Product Range:1100R Series; Inductance:6.8µH; Inductor Construction:Unshielded; RMS Current (Irms):1.1A; Saturation Current (Isat):1.1A; DC Resistance Max:0.1ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2023-ND 46P8732
Product Name Fixed Inductors Inductor, 6.8Uh, 1.1A, Radial Leaded; Product Range Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-143-899-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME375-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4400 to ? microH
DCR 0.0490 ohms
View Details
4 suppliers