Murata Power Solutions Leaded Inductors 11R473C

Description
Inductor 47uH 0.5A radial 4x5.5mm
Request a Quote Datasheet
Description
Inductor 47uH 0.5A radial 4x5.5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 8004366P - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
8004366P
Leaded Inductors 8004366P
Inductor 47uH 0.5A radial 4x5.5mm

Inductor 47uH 0.5A radial 4x5.5mm

Supplier's Site
Leaded Inductors - 8004366 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
8004366
Leaded Inductors 8004366
Inductor 47uH 0.5A radial 4x5.5mm

Inductor 47uH 0.5A radial 4x5.5mm

Supplier's Site
Leaded Inductors - 1709319 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1709319
Leaded Inductors 1709319
Inductor 47uH 0.5A radial 4x5.5mm

Inductor 47uH 0.5A radial 4x5.5mm

Supplier's Site
Fixed Inductors - 811-2028-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2028-ND
Fixed Inductors 811-2028-ND
47µH Unshielded Wirewound Inductor 500mA 540mOhm Max Radial, Vertical Cylinder

47µH Unshielded Wirewound Inductor 500mA 540mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 47Uh, 10% 0.5A Th Radial; Product Range Murata Power Solutions - 72T2727 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, 10% 0.5A Th Radial; Product Range Murata Power Solutions
72T2727
Inductor, 47Uh, 10% 0.5A Th Radial; Product Range Murata Power Solutions 72T2727
INDUCTOR, 47UH, 10% 0.5A TH RADIAL; Product Range:1100R Series; Inductance:47µH; RMS Current (Irms):500mA; Saturation Current (Isat):500mA; DC Resistance Max:0.54ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); DC CurrentRoHS Compliant: Yes

INDUCTOR, 47UH, 10% 0.5A TH RADIAL; Product Range:1100R Series; Inductance:47µH; RMS Current (Irms):500mA; Saturation Current (Isat):500mA; DC Resistance Max:0.54ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); DC CurrentRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 8004366P 8004366 811-2028-ND 72T2727
Product Name Leaded Inductors Leaded Inductors Fixed Inductors Inductor, 47Uh, 10% 0.5A Th Radial; Product Range Murata Power Solutions
DCR 0.5400 ohms 0.5400 ohms 0.5400 ohms
Rated DC Current 500 milliamps 500 milliamps
Lead Style Radial Radial Radial Radial
Standards and Certifications RoHS RoHS
Inductance Range 47 microH 47 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TER27K - 1067839-KQ1008TER27K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.2700 microH
Rated DC Current 690 milliamps
View Details
Power Inductors - ECS-MPIL0630-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Adjustable Inductors - 1956-JLC07E130TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 121
View Details
Specs
Application RF Choke
View Details