Murata Power Solutions Leaded Inductors 11R472C

Description
Inductor 4.7uH 1.3A radial 4x5.5mm
Request a Quote Datasheet
Description
Inductor 4.7uH 1.3A radial 4x5.5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 8004362 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
8004362
Leaded Inductors 8004362
Inductor 4.7uH 1.3A radial 4x5.5mm

Inductor 4.7uH 1.3A radial 4x5.5mm

Supplier's Site
Leaded Inductors - 8004362P - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
8004362P
Leaded Inductors 8004362P
Inductor 4.7uH 1.3A radial 4x5.5mm

Inductor 4.7uH 1.3A radial 4x5.5mm

Supplier's Site
Leaded Inductors - 1067942 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1067942
Leaded Inductors 1067942
Inductor 4.7uH 1.3A Radial 4x5.5mm

Inductor 4.7uH 1.3A Radial 4x5.5mm

Supplier's Site
Fixed Inductors - 811-2022-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2022-ND
Fixed Inductors 811-2022-ND
4.7µH Unshielded Wirewound Inductor 1.3A 90mOhm Max Radial, Vertical Cylinder

4.7µH Unshielded Wirewound Inductor 1.3A 90mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 4.7Uh, 20% 1.3A Th Radial; Product Range Murata Power Solutions - 72T2726 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, 20% 1.3A Th Radial; Product Range Murata Power Solutions
72T2726
Inductor, 4.7Uh, 20% 1.3A Th Radial; Product Range Murata Power Solutions 72T2726
INDUCTOR, 4.7UH, 20% 1.3A TH RADIAL; Product Range:1100R Series; Inductance:4.7µH; RMS Current (Irms):1.3A; Saturation Current (Isat):1.3A; DC Resistance Max:0.09ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (07-Jul-2017); DC CurrentRoHS Compliant: Yes

INDUCTOR, 4.7UH, 20% 1.3A TH RADIAL; Product Range:1100R Series; Inductance:4.7µH; RMS Current (Irms):1.3A; Saturation Current (Isat):1.3A; DC Resistance Max:0.09ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (07-Jul-2017); DC CurrentRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 8004362 8004362P 811-2022-ND 72T2726
Product Name Leaded Inductors Leaded Inductors Fixed Inductors Inductor, 4.7Uh, 20% 1.3A Th Radial; Product Range Murata Power Solutions
Inductance Range 4.7 microH 4.7 microH
Lead Style Radial Radial Radial Radial
Standards and Certifications RoHS RoHS
DCR 0.0900 ohms 0.0900 ohms 0.0900 ohms
Rated DC Current 1300 milliamps 1300 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP1JFTTD121P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Power Inductors - 1-1625812-0 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 330 microH
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKFP-C21C-D539-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details