Murata Power Solutions Fixed Inductors 11R333C

Description
33µH Unshielded Wirewound Inductor 550mA 420mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
33µH Unshielded Wirewound Inductor 550mA 420mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2027-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2027-ND
Fixed Inductors 811-2027-ND
33µH Unshielded Wirewound Inductor 550mA 420mOhm Max Radial, Vertical Cylinder

33µH Unshielded Wirewound Inductor 550mA 420mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 33Uh, 550Ma, Radial Leaded; Product Range Murata Power Solutions - 46P8727 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, 550Ma, Radial Leaded; Product Range Murata Power Solutions
46P8727
Inductor, 33Uh, 550Ma, Radial Leaded; Product Range Murata Power Solutions 46P8727
INDUCTOR, 33UH, 550MA, RADIAL LEADED; Product Range:1100R Series; Inductance:33µH; Inductor Construction:Unshiel ded; RMS Current (Irms):550mA; Saturation Current (Isat):550mA; DC Resistance Max:0.42ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 33UH, 550MA, RADIAL LEADED; Product Range:1100R Series; Inductance:33µH; Inductor Construction:Unshielded; RMS Current (Irms):550mA; Saturation Current (Isat):550mA; DC Resistance Max:0.42ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2027-ND 46P8727
Product Name Fixed Inductors Inductor, 33Uh, 550Ma, Radial Leaded; Product Range Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE4R7K - 975126-KL32TTE4R7K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 4.7 microH
View Details
Power Inductors - ECS-MPI2520R0-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2335JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details