Murata Power Solutions Fixed Inductors 11R222C

Description
2.2µH Unshielded Wirewound Inductor 1.9A 50mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
2.2µH Unshielded Wirewound Inductor 1.9A 50mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2020-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2020-ND
Fixed Inductors 811-2020-ND
2.2µH Unshielded Wirewound Inductor 1.9A 50mOhm Max Radial, Vertical Cylinder

2.2µH Unshielded Wirewound Inductor 1.9A 50mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 2.2Uh, 1.9A, Radial Leaded; Product Range Murata Power Solutions - 46P8723 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 1.9A, Radial Leaded; Product Range Murata Power Solutions
46P8723
Inductor, 2.2Uh, 1.9A, Radial Leaded; Product Range Murata Power Solutions 46P8723
INDUCTOR, 2.2UH, 1.9A, RADIAL LEADED; Product Range:1100R Series; Inductance:2.2µH; Inductor Construction:-; RMS Current (Irms):1.9A; Saturation Current (Isat):1.9A; DC Resistance Max:0.05ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 2.2UH, 1.9A, RADIAL LEADED; Product Range:1100R Series; Inductance:2.2µH; Inductor Construction:-; RMS Current (Irms):1.9A; Saturation Current (Isat):1.9A; DC Resistance Max:0.05ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Inductor, 2.2Uh, 20% 1.9A Th Radial; Product Range Murata Power Solutions - 72T2720 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 20% 1.9A Th Radial; Product Range Murata Power Solutions
72T2720
Inductor, 2.2Uh, 20% 1.9A Th Radial; Product Range Murata Power Solutions 72T2720
INDUCTOR, 2.2UH, 20% 1.9A TH RADIAL; Product Range:1100R Series; Inductance:2.2µH; RMS Current (Irms):1.9A; Saturation Current (Isat):1.9A; DC Resistance Max:0.05ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (07-Jul-2017); DC CurrentRoHS Compliant: Yes

INDUCTOR, 2.2UH, 20% 1.9A TH RADIAL; Product Range:1100R Series; Inductance:2.2µH; RMS Current (Irms):1.9A; Saturation Current (Isat):1.9A; DC Resistance Max:0.05ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (07-Jul-2017); DC CurrentRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2020-ND 46P8723 72T2720
Product Name Fixed Inductors Inductor, 2.2Uh, 1.9A, Radial Leaded; Product Range Murata Power Solutions Inductor, 2.2Uh, 20% 1.9A Th Radial; Product Range Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

3.3mH 1.5A 440V Inductor and Choke - 839-DFKF-18-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 3300 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Common Mode Chokes - 237-2289-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R33M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers