Murata Power Solutions Fixed Inductors 11R153C

Description
15µH Unshielded Wirewound Inductor 800mA 190mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
15µH Unshielded Wirewound Inductor 800mA 190mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2025-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2025-ND
Fixed Inductors 811-2025-ND
15µH Unshielded Wirewound Inductor 800mA 190mOhm Max Radial, Vertical Cylinder

15µH Unshielded Wirewound Inductor 800mA 190mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 15Uh, 800Ma, Radial Leaded; Product Range Murata Power Solutions - 46P8721 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, 800Ma, Radial Leaded; Product Range Murata Power Solutions
46P8721
Inductor, 15Uh, 800Ma, Radial Leaded; Product Range Murata Power Solutions 46P8721
INDUCTOR, 15UH, 800MA, RADIAL LEADED; Product Range:1100R Series; Inductance:15µH; Inductor Construction:-; RMS Current (Irms):800mA; Saturation Current (Isat):800mA; DC Resistance Max:0.19ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 15UH, 800MA, RADIAL LEADED; Product Range:1100R Series; Inductance:15µH; Inductor Construction:-; RMS Current (Irms):800mA; Saturation Current (Isat):800mA; DC Resistance Max:0.19ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2025-ND 46P8721
Product Name Fixed Inductors Inductor, 15Uh, 800Ma, Radial Leaded; Product Range Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B21B-1K6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R4-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 1.5 ohms
View Details
2 suppliers