Murata Power Solutions Fixed Inductors 11R152C

Description
1.5µH Unshielded Wirewound Inductor 2.4A 30mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
1.5µH Unshielded Wirewound Inductor 2.4A 30mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2019-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2019-ND
Fixed Inductors 811-2019-ND
1.5µH Unshielded Wirewound Inductor 2.4A 30mOhm Max Radial, Vertical Cylinder

1.5µH Unshielded Wirewound Inductor 2.4A 30mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 1.5Uh, 2.4A, Radial Leaded; Product Range Murata Power Solutions - 46P8720 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, 2.4A, Radial Leaded; Product Range Murata Power Solutions
46P8720
Inductor, 1.5Uh, 2.4A, Radial Leaded; Product Range Murata Power Solutions 46P8720
INDUCTOR, 1.5UH, 2.4A, RADIAL LEADED; Product Range:1100R Series; Inductance:1.5µH; Inductor Construction:-; RMS Current (Irms):2.4A; Saturation Current (Isat):2.4A; DC Resistance Max:0.03ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 1.5UH, 2.4A, RADIAL LEADED; Product Range:1100R Series; Inductance:1.5µH; Inductor Construction:-; RMS Current (Irms):2.4A; Saturation Current (Isat):2.4A; DC Resistance Max:0.03ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 1.5Uh, 10% 2.4A Th Radial; Product Range Murata Power Solutions - 72T2717 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, 10% 2.4A Th Radial; Product Range Murata Power Solutions
72T2717
Inductor, 1.5Uh, 10% 2.4A Th Radial; Product Range Murata Power Solutions 72T2717
INDUCTOR, 1.5UH, 10% 2.4A TH RADIAL; Product Range:1100R Series; Inductance:1.5µH; RMS Current (Irms):2.4A; Saturation Current (Isat):2.4A; DC Resistance Max:0.03ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (07-Jul-2017); DC CurrentRoHS Compliant: Yes

INDUCTOR, 1.5UH, 10% 2.4A TH RADIAL; Product Range:1100R Series; Inductance:1.5µH; RMS Current (Irms):2.4A; Saturation Current (Isat):2.4A; DC Resistance Max:0.03ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (07-Jul-2017); DC CurrentRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2019-ND 46P8720 72T2717
Product Name Fixed Inductors Inductor, 1.5Uh, 2.4A, Radial Leaded; Product Range Murata Power Solutions Inductor, 1.5Uh, 10% 2.4A Th Radial; Product Range Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3120-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
3 suppliers
Power Inductors - ECS-MPIL0630-R82MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-104R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.1200 ohms
View Details
2 suppliers