Murata Power Solutions Leaded Inductors 11R104C

Description
Inductor 100uH 0.35A radial 4x5.5mm
Request a Quote Datasheet
Description
Inductor 100uH 0.35A radial 4x5.5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 8004350 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
8004350
Leaded Inductors 8004350
Inductor 100uH 0.35A radial 4x5.5mm

Inductor 100uH 0.35A radial 4x5.5mm

Supplier's Site
Leaded Inductors - 8004350P - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
8004350P
Leaded Inductors 8004350P
Inductor 100uH 0.35A radial 4x5.5mm

Inductor 100uH 0.35A radial 4x5.5mm

Supplier's Site
Leaded Inductors - 1709318 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1709318
Leaded Inductors 1709318
Inductor 100uH 0.35A radial 4x5.5mm

Inductor 100uH 0.35A radial 4x5.5mm

Supplier's Site
Fixed Inductors - 811-2030-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2030-ND
Fixed Inductors 811-2030-ND
100µH Unshielded Wirewound Inductor 350mA 1.1Ohm Max Radial, Vertical Cylinder

100µH Unshielded Wirewound Inductor 350mA 1.1Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 100Uh, 350Ma, Radial Leaded; Product Range Murata Power Solutions - 46P8719 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 350Ma, Radial Leaded; Product Range Murata Power Solutions
46P8719
Inductor, 100Uh, 350Ma, Radial Leaded; Product Range Murata Power Solutions 46P8719
INDUCTOR, 100UH, 350MA, RADIAL LEADED; Product Range:1100R Series; Inductance:100µH; Inductor Construction:Unshiel ded; RMS Current (Irms):350mA; Saturation Current (Isat):350mA; DC Resistance Max:1.1ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 100UH, 350MA, RADIAL LEADED; Product Range:1100R Series; Inductance:100µH; Inductor Construction:Unshielded; RMS Current (Irms):350mA; Saturation Current (Isat):350mA; DC Resistance Max:1.1ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site
Inductor, 10% 0.35A Th Radial; Product Range Murata Power Solutions - 72T2716 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10% 0.35A Th Radial; Product Range Murata Power Solutions
72T2716
Inductor, 10% 0.35A Th Radial; Product Range Murata Power Solutions 72T2716
INDUCTOR, 10% 0.35A TH RADIAL; Product Range:1100R Series; Inductance:100µH; RMS Current (Irms):350mA; Saturation Current (Isat):350mA; DC Resistance Max:1.1ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); DC Current RoHS Compliant: Yes

INDUCTOR, 10% 0.35A TH RADIAL; Product Range:1100R Series; Inductance:100µH; RMS Current (Irms):350mA; Saturation Current (Isat):350mA; DC Resistance Max:1.1ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); DC Current RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 8004350 8004350P 811-2030-ND 46P8719 72T2716
Product Name Leaded Inductors Leaded Inductors Fixed Inductors Inductor, 100Uh, 350Ma, Radial Leaded; Product Range Murata Power Solutions Inductor, 10% 0.35A Th Radial; Product Range Murata Power Solutions
Inductance Range 100 microH 100 microH 100 microH
Lead Style Radial Radial Radial Radial Radial
Standards and Certifications RoHS RoHS RoHS RoHS
DCR 1.1 ohms 1.1 ohms 1.1 ohms 1.1 ohms
Rated DC Current 350 milliamps 350 milliamps 350 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C22C-1K10-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - FIRCH-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details