Murata Power Solutions Leaded Inductors 11R103C

Description
Inductor 10uH 0.95A radial 4x5.5mm
Request a Quote Datasheet
Description
Inductor 10uH 0.95A radial 4x5.5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 8004356P - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
8004356P
Leaded Inductors 8004356P
Inductor 10uH 0.95A radial 4x5.5mm

Inductor 10uH 0.95A radial 4x5.5mm

Supplier's Site
Leaded Inductors - 8004356 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
8004356
Leaded Inductors 8004356
Inductor 10uH 0.95A radial 4x5.5mm

Inductor 10uH 0.95A radial 4x5.5mm

Supplier's Site
Leaded Inductors - 1067941 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1067941
Leaded Inductors 1067941
Inductor 10uH 0.95A Radial 4x5.5mm

Inductor 10uH 0.95A Radial 4x5.5mm

Supplier's Site
Fixed Inductors - 811-2024-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2024-ND
Fixed Inductors 811-2024-ND
10µH Unshielded Wirewound Inductor 950mA 140mOhm Max Radial, Vertical Cylinder

10µH Unshielded Wirewound Inductor 950mA 140mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 10Uh, 950Ma, Radial Leaded; Product Range Murata Power Solutions - 46P8718 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 950Ma, Radial Leaded; Product Range Murata Power Solutions
46P8718
Inductor, 10Uh, 950Ma, Radial Leaded; Product Range Murata Power Solutions 46P8718
INDUCTOR, 10UH, 950MA, RADIAL LEADED; Product Range:1100R Series; Inductance:10µH; Inductor Construction:Unshiel ded; RMS Current (Irms):950mA; Saturation Current (Isat):950mA; DC Resistance Max:0.14ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 10UH, 950MA, RADIAL LEADED; Product Range:1100R Series; Inductance:10µH; Inductor Construction:Unshielded; RMS Current (Irms):950mA; Saturation Current (Isat):950mA; DC Resistance Max:0.14ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site
Inductor, 10Uh, 10% 0.95A Th Radial; Product Range Murata Power Solutions - 72T2715 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 10% 0.95A Th Radial; Product Range Murata Power Solutions
72T2715
Inductor, 10Uh, 10% 0.95A Th Radial; Product Range Murata Power Solutions 72T2715
INDUCTOR, 10UH, 10% 0.95A TH RADIAL; Product Range:1100R Series; Inductance:10µH; RMS Current (Irms):950mA; Saturation Current (Isat):950mA; DC Resistance Max:0.14ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); DC RoHS Compliant: Yes

INDUCTOR, 10UH, 10% 0.95A TH RADIAL; Product Range:1100R Series; Inductance:10µH; RMS Current (Irms):950mA; Saturation Current (Isat):950mA; DC Resistance Max:0.14ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); DC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 8004356P 8004356 811-2024-ND 46P8718 72T2715
Product Name Leaded Inductors Leaded Inductors Fixed Inductors Inductor, 10Uh, 950Ma, Radial Leaded; Product Range Murata Power Solutions Inductor, 10Uh, 10% 0.95A Th Radial; Product Range Murata Power Solutions
DCR 0.1400 ohms 0.1400 ohms 0.1400 ohms 0.1400 ohms
Rated DC Current 950 milliamps 950 milliamps 950 milliamps
Lead Style Radial Radial Radial Radial Radial
Standards and Certifications RoHS RoHS RoHS RoHS
Inductance Range 10 microH 10 microH 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5689-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-HCMPI-0503Q-3R3M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-1R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0081 ohms
View Details
2 suppliers