Murata Power Solutions Fixed Inductors 11R102C

Description
1µH Unshielded Wirewound Inductor 3A 20mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
1µH Unshielded Wirewound Inductor 3A 20mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2018-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2018-ND
Fixed Inductors 811-2018-ND
1µH Unshielded Wirewound Inductor 3A 20mOhm Max Radial, Vertical Cylinder

1µH Unshielded Wirewound Inductor 3A 20mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 1Uh, 3A, Radial Leaded; Product Range Murata Power Solutions - 46P8717 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 3A, Radial Leaded; Product Range Murata Power Solutions
46P8717
Inductor, 1Uh, 3A, Radial Leaded; Product Range Murata Power Solutions 46P8717
INDUCTOR, 1UH, 3A, RADIAL LEADED; Product Range:1100R Series; Inductance:1µH; Inductor Construction:Unshiel ded; RMS Current (Irms):3A; Saturation Current (Isat):3A; DC Resistance Max:0.02ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 1UH, 3A, RADIAL LEADED; Product Range:1100R Series; Inductance:1µH; Inductor Construction:Unshielded; RMS Current (Irms):3A; Saturation Current (Isat):3A; DC Resistance Max:0.02ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2018-ND 46P8717
Product Name Fixed Inductors Inductor, 1Uh, 3A, Radial Leaded; Product Range Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5746-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details