Murata Power Solutions Transformers - Pulse Transformers 1013C

Description
Win Source Part Number: 1370684-1013C Category: Transformers - Pulse Transformers Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 41 pct. MSL Level: Not Applicable Mfr: Murata Power Solutions Inc. Series: 1000 Package: Tube Product Status: Active Base Product Number: 101 Mounting Type: Through Hole HTSUS: 8504.31.2000 Size / Dimension: 0.593" L x 0.593" W (15.06mm x 15.06mm) Height - Seated (Max): 0.640" (16.25mm) REACH Status: REACH Unaffected ECCN: EAR99 Inductance: 3mH Transformer Type: General Purpose ET (Volt-Time): 200VµS
Request a Quote Datasheet
Description
Win Source Part Number: 1370684-1013C Category: Transformers - Pulse Transformers Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 41 pct. MSL Level: Not Applicable Mfr: Murata Power Solutions Inc. Series: 1000 Package: Tube Product Status: Active Base Product Number: 101 Mounting Type: Through Hole HTSUS: 8504.31.2000 Size / Dimension: 0.593" L x 0.593" W (15.06mm x 15.06mm) Height - Seated (Max): 0.640" (16.25mm) REACH Status: REACH Unaffected ECCN: EAR99 Inductance: 3mH Transformer Type: General Purpose ET (Volt-Time): 200VµS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Pulse Transformers - 1370684-1013C - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1370684-1013C
Transformers - Pulse Transformers 1370684-1013C
Win Source Part Number: 1370684-1013C Category: Transformers - Pulse Transformers Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 41 pct. MSL Level: Not Applicable Mfr: Murata Power Solutions Inc. Series: 1000 Package: Tube Product Status: Active Base Product Number: 101 Mounting Type: Through Hole HTSUS: 8504.31.2000 Size / Dimension: 0.593" L x 0.593" W (15.06mm x 15.06mm) Height - Seated (Max): 0.640" (16.25mm) REACH Status: REACH Unaffected ECCN: EAR99 Inductance: 3mH Transformer Type: General Purpose ET (Volt-Time): 200VµS

Win Source Part Number: 1370684-1013C
Category: Transformers - Pulse Transformers
Temperature Range - Operating: 0°C ~ 70°C
Fake Threat In the Open Market: 41 pct.
MSL Level: Not Applicable
Mfr: Murata Power Solutions Inc.
Series: 1000
Package: Tube
Product Status: Active
Base Product Number: 101
Mounting Type: Through Hole
HTSUS: 8504.31.2000
Size / Dimension: 0.593" L x 0.593" W (15.06mm x 15.06mm)
Height - Seated (Max): 0.640" (16.25mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Inductance: 3mH
Transformer Type: General Purpose
ET (Volt-Time): 200VµS

Buy Now Datasheet
2Ohm Pulse Transformer - 166-1013C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2Ohm Pulse Transformer
166-1013C
2Ohm Pulse Transformer 166-1013C
Pulse Transformer 1:1:1 500VDC 2Ohm Prim. DCR 2Ohm/2Ohm Sec. DCR 585pF 6 Terminal Pin Thru-Hole Product overview: 1013C from Murata Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Ohm. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 2Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-1013C can be used for catalog matching and distributor lookup.

Pulse Transformer 1:1:1 500VDC 2Ohm Prim. DCR 2Ohm/2Ohm Sec. DCR 585pF 6 Terminal Pin Thru-Hole Product overview: 1013C from Murata Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Ohm. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 2Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-1013C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - 1013C-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
1013C-ND
Pulse Transformers 1013C-ND
3mH General Purpose Pulse Transformer 1:1:1 Through Hole

3mH General Purpose Pulse Transformer 1:1:1 Through Hole

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
1013C
Transformers - Pulse Transformers 1013C
PULSE XFMR 1:1:1 3MH

PULSE XFMR 1:1:1 3MH

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers
Product Number 1370684-1013C 166-1013C 1013C-ND 1013C
Product Name Transformers - Pulse Transformers 2Ohm Pulse Transformer Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
30W Pulse Transformer - 166-POE300F-50LD - ERSAELECTRONICS PTE. LTD.
Specs
Category Signal
View Details
3 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Power Transformers - PB2218-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting Chassis
View Details