Coilcraft, Inc. 30W Pulse Transformer POE300F-50LD

Description
SMPS Transformer, 30W, ROHS COMPLIANT Product overview: POE300F-50LD from COILCRAFT is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30W. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 30W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-POE300F-50LD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMPS Transformer, 30W, ROHS COMPLIANT Product overview: POE300F-50LD from COILCRAFT is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30W. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 30W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-POE300F-50LD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30W Pulse Transformer - 166-POE300F-50LD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30W Pulse Transformer
166-POE300F-50LD
30W Pulse Transformer 166-POE300F-50LD
SMPS Transformer, 30W, ROHS COMPLIANT Product overview: POE300F-50LD from COILCRAFT is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30W. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 30W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-POE300F-50LD can be used for catalog matching and distributor lookup.

SMPS Transformer, 30W, ROHS COMPLIANT Product overview: POE300F-50LD from COILCRAFT is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30W. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 30W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-POE300F-50LD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transformers - POE300F-50LD - ODG (Origin Data Global)
Shenzhen, China
Transformers
POE300F-50LD
Transformers POE300F-50LD
Audio Transformers / Signal Transformers POE300F Flyback PoE+ 30uH 5.0 V 6 A

Audio Transformers / Signal Transformers POE300F Flyback PoE+ 30uH 5.0 V 6 A

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
POE300F-50LD
Audio Transformers / Signal Transformers POE300F-50LD
Audio Transformers / Signal Transformers POE300F Flyback PoE+ 30uH 5.0 V 6 A

Audio Transformers / Signal Transformers POE300F Flyback PoE+ 30uH 5.0 V 6 A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers
Product Number 166-POE300F-50LD POE300F-50LD POE300F-50LD
Product Name 30W Pulse Transformer Transformers Audio Transformers / Signal Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
CST4835 Series SMT Current Sense Transformers - CST4835-030E CST4835-030EC - Coilcraft, Inc.
Specs
Category Power
Other Transformer Types / Applications Current-Sense; Isolation
Standards RoHS; MIL-STD
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details