Polycarbonate electrical enclosure for use in applications requiring corrosion resistance, insulation, ease of installation and/or a competitive price. Integra’s polycarbonate is the ideal material for various types of NEMA enclosures, with uses such as electrical construction, water treatment, solar power, car washes, telecommunications, instrumentation, machine building, HVAC, and more.
Up to eight standard configurations available with Integra's standard EZ hinge or our new Low Profile hinge and either Integra's patented integrated latch or a stainless steel latch.
Standard Color-light gray with a high gloss finish.
Best material-bases, opaque covers and clear covers are all made of high-impact, UV resistant polycarbonate.
Flexible interior Mounting-bosses on rear wall and lid of opaque enclosure provide multiple mounting options for din rail, back panels, or other components.
Integra polycarbonate enclosures carry the 5VA rating, the highest classification in the UL94 Standard.
"Enclosure Plastic, Polycarbonate Gray Cover Included 9.450"" L x 8.450"" W (240.03mm x 214.63mm) X 3.510"" (89.15mm)"
Integrated latch and mtg flange
| Integra Enclosures, Inc. | DigiKey | Galco Industrial Electronics | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | P9082 | 2321-P9082-ND | P9082 |
| Product Name | Polycarbonate Electrical Enclosure 9X8X2 | Boxes | INW Wall Mount |
| Shape | Rectangular | ||
| Length | 9 inch (229 mm) | ||
| Width | 8 inch (203 mm) | ||
| Depth | 2 inch (50.8 mm) | ||
| Material | Polycarbonate | Polycarbonate |