Integra Enclosures, Inc. Polycarbonate Electrical Enclosure 8X6X3 P8063LPCLL

Description
Polycarbonate electrical enclosure for use in applications requiring corrosion resistance, insulation, ease of installation and/or a competitive price. Integra’s polycarbonate is the ideal material for various types of NEMA enclosures, with uses such as electrical construction, water treatment, solar power, car washes, telecommunications, instrumentation, machine building, HVAC, and more. Up to eight standard configurations available with Integra's standard EZ hinge or our new Low Profile hinge and either Integra's patented integrated latch or a stainless steel latch. Standard Color-light gray with a high gloss finish. Best material-bases, opaque covers and clear covers are all made of high-impact, UV resistant polycarbonate. Flexible interior Mounting-bosses on rear wall and lid of opaque enclosure provide multiple mounting options for din rail, back panels, or other components. Integra polycarbonate enclosures carry the 5VA rating, the highest classification in the UL94 Standard.
Description
Polycarbonate electrical enclosure for use in applications requiring corrosion resistance, insulation, ease of installation and/or a competitive price. Integra’s polycarbonate is the ideal material for various types of NEMA enclosures, with uses such as electrical construction, water treatment, solar power, car washes, telecommunications, instrumentation, machine building, HVAC, and more. Up to eight standard configurations available with Integra's standard EZ hinge or our new Low Profile hinge and either Integra's patented integrated latch or a stainless steel latch. Standard Color-light gray with a high gloss finish. Best material-bases, opaque covers and clear covers are all made of high-impact, UV resistant polycarbonate. Flexible interior Mounting-bosses on rear wall and lid of opaque enclosure provide multiple mounting options for din rail, back panels, or other components. Integra polycarbonate enclosures carry the 5VA rating, the highest classification in the UL94 Standard.

Suppliers

Company
Product
Description
Supplier Links
Polycarbonate  Electrical Enclosure 8X6X3 - P8063LPCLL - Integra Enclosures, Inc.
Mentor, OH, USA
Polycarbonate Electrical Enclosure 8X6X3
P8063LPCLL
Polycarbonate Electrical Enclosure 8X6X3 P8063LPCLL
Polycarbonate electrical enclosure for use in applications requiring corrosion resistance, insulation, ease of installation and/or a competitive price. Integra’s polycarbonate is the ideal material for various types of NEMA enclosures, with uses such as electrical construction, water treatment, solar power, car washes, telecommunications, instrumentation, machine building, HVAC, and more. Up to eight standard configurations available with Integra's standard EZ hinge or our new Low Profile hinge and either Integra's patented integrated latch or a stainless steel latch. Standard Color-light gray with a high gloss finish. Best material-bases, opaque covers and clear covers are all made of high-impact, UV resistant polycarbonate. Flexible interior Mounting-bosses on rear wall and lid of opaque enclosure provide multiple mounting options for din rail, back panels, or other components. Integra polycarbonate enclosures carry the 5VA rating, the highest classification in the UL94 Standard.

Polycarbonate electrical enclosure for use in applications requiring corrosion resistance, insulation, ease of installation and/or a competitive price. Integra’s polycarbonate is the ideal material for various types of NEMA enclosures, with uses such as electrical construction, water treatment, solar power, car washes, telecommunications, instrumentation, machine building, HVAC, and more.

Up to eight standard configurations available with Integra's standard EZ hinge or our new Low Profile hinge and either Integra's patented integrated latch or a stainless steel latch.

Standard Color-light gray with a high gloss finish.

Best material-bases, opaque covers and clear covers are all made of high-impact, UV resistant polycarbonate.

Flexible interior Mounting-bosses on rear wall and lid of opaque enclosure provide multiple mounting options for din rail, back panels, or other components.

Integra polycarbonate enclosures carry the 5VA rating, the highest classification in the UL94 Standard.

Supplier's Site

Technical Specifications

  Integra Enclosures, Inc.
Product Category Industrial Enclosures
Product Number P8063LPCLL
Product Name Polycarbonate Electrical Enclosure 8X6X3
Shape Rectangular
Length 8 inch (203 mm)
Width 6 inch (152 mm)
Depth 3 inch (76.2 mm)
Material Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Handheld, Abs, White/grey; Enclosure Type Takachi - 38AC2561 - Newark, An Avnet Company
Specs
Length 0.6181 inch (15.7 mm)
Width 1.74 inch (44.2 mm)
Depth 3.54 inch (90 mm)
View Details
TK Series Enclosures - 131-015 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers