Integra Enclosures, Inc. Polycarbonate Electrical Enclosure 24X24X10 P242410

Description
Polycarbonate electrical enclosure for use in applications requiring corrosion resistance, insulation, ease of installation and/or a competitive price. Integra’s polycarbonate is the ideal material for various types of NEMA enclosures, with uses such as electrical construction, water treatment, solar power, car washes, telecommunications, instrumentation, machine building, HVAC, and more. Integra's largest polycarbonate enclosure to date. One part number includes mounting flanges, internal stiffener frame, polycarbonate latches and four Multi-Max Rails (Mounting panel sold separately) Best in class hinge - Strong standard stainless steel pin, piano style hinge Flexible Interior Mounting – Features Integra's unique and patented Multi-Max Rail System Interior Rear wall mounting – multiple bosses for direct mounting of devices and / or din rail The Integra Genesis series represents the beginning of best medium sized non metallic enclosures available. The unmatched flexibility of the interior of this enclosure combined with off the shelf accessories make the first of the Genesis series enclosures ideal for almost any application. Integra polycarbonate enclosures carry the 5VA rating, the highest classification in the UL94 Standard.
Description
Polycarbonate electrical enclosure for use in applications requiring corrosion resistance, insulation, ease of installation and/or a competitive price. Integra’s polycarbonate is the ideal material for various types of NEMA enclosures, with uses such as electrical construction, water treatment, solar power, car washes, telecommunications, instrumentation, machine building, HVAC, and more. Integra's largest polycarbonate enclosure to date. One part number includes mounting flanges, internal stiffener frame, polycarbonate latches and four Multi-Max Rails (Mounting panel sold separately) Best in class hinge - Strong standard stainless steel pin, piano style hinge Flexible Interior Mounting – Features Integra's unique and patented Multi-Max Rail System Interior Rear wall mounting – multiple bosses for direct mounting of devices and / or din rail The Integra Genesis series represents the beginning of best medium sized non metallic enclosures available. The unmatched flexibility of the interior of this enclosure combined with off the shelf accessories make the first of the Genesis series enclosures ideal for almost any application. Integra polycarbonate enclosures carry the 5VA rating, the highest classification in the UL94 Standard.

Suppliers

Company
Product
Description
Supplier Links
Polycarbonate  Electrical Enclosure 24X24X10 - P242410 - Integra Enclosures, Inc.
Mentor, OH, USA
Polycarbonate Electrical Enclosure 24X24X10
P242410
Polycarbonate Electrical Enclosure 24X24X10 P242410
Polycarbonate electrical enclosure for use in applications requiring corrosion resistance, insulation, ease of installation and/or a competitive price. Integra’s polycarbonate is the ideal material for various types of NEMA enclosures, with uses such as electrical construction, water treatment, solar power, car washes, telecommunications, instrumentation, machine building, HVAC, and more. Integra's largest polycarbonate enclosure to date. One part number includes mounting flanges, internal stiffener frame, polycarbonate latches and four Multi-Max Rails (Mounting panel sold separately) Best in class hinge - Strong standard stainless steel pin, piano style hinge Flexible Interior Mounting – Features Integra's unique and patented Multi-Max Rail System Interior Rear wall mounting – multiple bosses for direct mounting of devices and / or din rail The Integra Genesis series represents the beginning of best medium sized non metallic enclosures available. The unmatched flexibility of the interior of this enclosure combined with off the shelf accessories make the first of the Genesis series enclosures ideal for almost any application. Integra polycarbonate enclosures carry the 5VA rating, the highest classification in the UL94 Standard.

Polycarbonate electrical enclosure for use in applications requiring corrosion resistance, insulation, ease of installation and/or a competitive price. Integra’s polycarbonate is the ideal material for various types of NEMA enclosures, with uses such as electrical construction, water treatment, solar power, car washes, telecommunications, instrumentation, machine building, HVAC, and more.

Integra's largest polycarbonate enclosure to date.

One part number includes mounting flanges, internal stiffener frame, polycarbonate latches and four Multi-Max Rails (Mounting panel sold separately)

Best in class hinge - Strong standard stainless steel pin, piano style hinge

Flexible Interior Mounting – Features Integra's unique and patented Multi-Max Rail System

Interior Rear wall mounting – multiple bosses for direct mounting of devices and / or din rail

The Integra Genesis series represents the beginning of best medium sized non metallic enclosures available. The unmatched flexibility of the interior of this enclosure combined with off the shelf accessories make the first of the Genesis series enclosures ideal for almost any application.

Integra polycarbonate enclosures carry the 5VA rating, the highest classification in the UL94 Standard.

Supplier's Site

Technical Specifications

  Integra Enclosures, Inc.
Product Category Industrial Enclosures
Product Number P242410
Product Name Polycarbonate Electrical Enclosure 24X24X10
Shape Square
Length 24 inch (610 mm)
Width 24 inch (610 mm)
Depth 10 inch (254 mm)
Material Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2109 - Newark, An Avnet Company
Specs
Length 1.38 inch (35 mm)
Width 3.94 inch (100 mm)
Depth 2.65 inch (67.3 mm)
View Details
Ergonomic Aluminum Instrument Enclosures - Unidesk - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 4.01 inch (102 mm)
View Details