Integra Enclosures, Inc. Polycarbonate Electrical Enclosure 18X16X10 H181610HF

Description
Polycarbonate electrical enclosure for use in applications requiring corrosion resistance, insulation, ease of installation and/or a competitive price. Integra’s polycarbonate is the ideal material for various types of NEMA enclosures, with uses such as electrical construction, water treatment, solar power, car washes, telecommunications, instrumentation, machine building, HVAC, and more. 16 Standard configurations including hinged or non-hinged lids in 2-screw, 4-screw, or stainless steel metal latched lids. Standard color-light gray with a gloss finish. Best material-bases, opaque covers and clear covers are all made of high-impact, UV resistant polycarbonate. Integra polycarbonate enclosures carry the 5VA rating, the highest classification in the UL94 Standard.
Request a Quote Datasheet
Description
Polycarbonate electrical enclosure for use in applications requiring corrosion resistance, insulation, ease of installation and/or a competitive price. Integra’s polycarbonate is the ideal material for various types of NEMA enclosures, with uses such as electrical construction, water treatment, solar power, car washes, telecommunications, instrumentation, machine building, HVAC, and more. 16 Standard configurations including hinged or non-hinged lids in 2-screw, 4-screw, or stainless steel metal latched lids. Standard color-light gray with a gloss finish. Best material-bases, opaque covers and clear covers are all made of high-impact, UV resistant polycarbonate. Integra polycarbonate enclosures carry the 5VA rating, the highest classification in the UL94 Standard.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polycarbonate  Electrical Enclosure 18X16X10 - H181610HF - Integra Enclosures, Inc.
Mentor, OH, USA
Polycarbonate Electrical Enclosure 18X16X10
H181610HF
Polycarbonate Electrical Enclosure 18X16X10 H181610HF
Polycarbonate electrical enclosure for use in applications requiring corrosion resistance, insulation, ease of installation and/or a competitive price. Integra’s polycarbonate is the ideal material for various types of NEMA enclosures, with uses such as electrical construction, water treatment, solar power, car washes, telecommunications, instrumentation, machine building, HVAC, and more. 16 Standard configurations including hinged or non-hinged lids in 2-screw, 4-screw, or stainless steel metal latched lids. Standard color-light gray with a gloss finish. Best material-bases, opaque covers and clear covers are all made of high-impact, UV resistant polycarbonate. Integra polycarbonate enclosures carry the 5VA rating, the highest classification in the UL94 Standard.

Polycarbonate electrical enclosure for use in applications requiring corrosion resistance, insulation, ease of installation and/or a competitive price. Integra’s polycarbonate is the ideal material for various types of NEMA enclosures, with uses such as electrical construction, water treatment, solar power, car washes, telecommunications, instrumentation, machine building, HVAC, and more.

16 Standard configurations including hinged or non-hinged lids in 2-screw, 4-screw, or stainless steel metal latched lids.

Standard color-light gray with a gloss finish.

Best material-bases, opaque covers and clear covers are all made of high-impact, UV resistant polycarbonate.

Integra polycarbonate enclosures carry the 5VA rating, the highest classification in the UL94 Standard.

Supplier's Site
Polycarbonate  Electrical Enclosure 18X16X10 - H181610HF - Integra Enclosures, Inc.
Mentor, OH, USA
Polycarbonate Electrical Enclosure 18X16X10
H181610HF
Polycarbonate Electrical Enclosure 18X16X10 H181610HF
Polycarbonate electrical enclosure for use in applications requiring corrosion resistance, insulation, ease of installation and/or a competitive price. Integra’s polycarbonate is the ideal material for various types of NEMA enclosures, with uses such as electrical construction, water treatment, solar power, car washes, telecommunications, instrumentation, machine building, HVAC, and more. 16 Standard configurations including hinged or non-hinged lids in 2-screw, 4-screw, or stainless steel metal latched lids. Standard color-light gray with a gloss finish. Best material-bases, opaque covers and clear covers are all made of high-impact, UV resistant polycarbonate. Integra polycarbonate enclosures carry the 5VA rating, the highest classification in the UL94 Standard.

Polycarbonate electrical enclosure for use in applications requiring corrosion resistance, insulation, ease of installation and/or a competitive price. Integra’s polycarbonate is the ideal material for various types of NEMA enclosures, with uses such as electrical construction, water treatment, solar power, car washes, telecommunications, instrumentation, machine building, HVAC, and more.

16 Standard configurations including hinged or non-hinged lids in 2-screw, 4-screw, or stainless steel metal latched lids.

Standard color-light gray with a gloss finish.

Best material-bases, opaque covers and clear covers are all made of high-impact, UV resistant polycarbonate.

Integra polycarbonate enclosures carry the 5VA rating, the highest classification in the UL94 Standard.

Supplier's Site
Boxes - 2321-H181610HF-ND - DigiKey
Thief River Falls, MN, United States
"ENCL PLASTIC GRY 18.91""LX16.91""W"

"ENCL PLASTIC GRY 18.91""LX16.91""W"

Buy Now Datasheet

Technical Specifications

  Integra Enclosures, Inc. Integra Enclosures, Inc. DigiKey
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number H181610HF H181610HF 2321-H181610HF-ND
Product Name Polycarbonate Electrical Enclosure 18X16X10 Polycarbonate Electrical Enclosure 18X16X10 Boxes
Shape Rectangular Rectangular
Length 18 inch (457 mm) 18 inch (457 mm)
Width 16 inch (406 mm) 16 inch (406 mm)
Depth 10 inch (254 mm) 10 inch (254 mm)
Material Polycarbonate Polycarbonate Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Heat Sink Enclosure, Aluminium, Black; Enclosure Type Takachi - 68X2327 - Newark, An Avnet Company
Specs
Length 3.4 inch (86.3 mm)
Width 3.4 inch (86.3 mm)
Depth 8.66 inch (220 mm)
View Details