Polycarbonate electrical enclosure for use in applications requiring corrosion resistance, insulation, ease of installation and/or a competitive price. Integra’s polycarbonate is the ideal material for various types of NEMA enclosures, with uses such as electrical construction, water treatment, solar power, car washes, telecommunications, instrumentation, machine building, HVAC, and more.
16 Standard configurations including hinged or non-hinged lids in 2-screw, 4-screw, or stainless steel metal latched lids.
Standard color-light gray with a gloss finish.
Best material-bases, opaque covers and clear covers are all made of high-impact, UV resistant polycarbonate.
Integra polycarbonate enclosures carry the 5VA rating, the highest classification in the UL94 Standard.
"ENCL PLASTIC GRY 12.54""LX10.54""W"
| Integra Enclosures, Inc. | DigiKey | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | H12106SF | 2321-H12106SF-ND |
| Product Name | Polycarbonate Electrical Enclosure 12X10X6 | Boxes |
| Shape | Rectangular | |
| Length | 12 inch (305 mm) | |
| Width | 10 inch (254 mm) | |
| Depth | 6 inch (152 mm) | |
| Material | Polycarbonate | Polycarbonate |