"Enclosure Plastic, Polycarbonate Gray, Clear Cover Cover Included 27.160"" L x 25.750"" W (689.86mm x 654.05mm) X 11.500"" (292.10mm)"
| DigiKey | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 2321-G242410CTPL-ND |
| Product Name | Boxes |
| Type | Junction Box |
| Material | Polycarbonate |
| NEMA Rating | Type 1 |