MultiMechanics Switch, Spno, 15Mm, 0.05A, 24Vdc, Tht; Product Range Multimec RA3ETH9-15-0

Description
SWITCH, SPNO, 15MM, 0.05A, 24VDC, THT; Product Range:Multimec 3E Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:350gf; Contact Rating:50mA at 24VDC; Switch RoHS Compliant: Yes
Datasheet
Description
SWITCH, SPNO, 15MM, 0.05A, 24VDC, THT; Product Range:Multimec 3E Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:350gf; Contact Rating:50mA at 24VDC; Switch RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Spno, 15Mm, 0.05A, 24Vdc, Tht; Product Range Multimec - 72Y1160 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Spno, 15Mm, 0.05A, 24Vdc, Tht; Product Range Multimec
72Y1160
Switch, Spno, 15Mm, 0.05A, 24Vdc, Tht; Product Range Multimec 72Y1160
SWITCH, SPNO, 15MM, 0.05A, 24VDC, THT; Product Range:Multimec 3E Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:350gf; Contact Rating:50mA at 24VDC; Switch RoHS Compliant: Yes

SWITCH, SPNO, 15MM, 0.05A, 24VDC, THT; Product Range:Multimec 3E Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:350gf; Contact Rating:50mA at 24VDC; Switch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 72Y1160
Product Name Switch, Spno, 15Mm, 0.05A, 24Vdc, Tht; Product Range Multimec
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3457-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Subminiature, Sealed, MIL-PRF-8805/110 Pushbuttons - P7 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 1.7 lbs (0.7710 kg)
View Details
B3W Sealed Tactile Switch - B3W-1000 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 6 x 6.6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
10 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details