MultiMechanics Switch, Spst-No, 0.05A, 24V, Tht; Product Range Multimec RA3ETH9-10-4

Description
SWITCH, SPST-NO, 0.05A, 24V, THT; Product Range:Multimec 3E Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:350gf; Contact Rating:50mA at 24VDC; Switch Dimensions RoHS Compliant: Yes
Datasheet
Description
SWITCH, SPST-NO, 0.05A, 24V, THT; Product Range:Multimec 3E Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:350gf; Contact Rating:50mA at 24VDC; Switch Dimensions RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Spst-No, 0.05A, 24V, Tht; Product Range Multimec - 72Y5811 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Spst-No, 0.05A, 24V, Tht; Product Range Multimec
72Y5811
Switch, Spst-No, 0.05A, 24V, Tht; Product Range Multimec 72Y5811
SWITCH, SPST-NO, 0.05A, 24V, THT; Product Range:Multimec 3E Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:350gf; Contact Rating:50mA at 24VDC; Switch Dimensions RoHS Compliant: Yes

SWITCH, SPST-NO, 0.05A, 24V, THT; Product Range:Multimec 3E Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:350gf; Contact Rating:50mA at 24VDC; Switch Dimensions RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 72Y5811
Product Name Switch, Spst-No, 0.05A, 24V, Tht; Product Range Multimec
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-3358-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
4 suppliers
Sealed, Momentary Action or Push Pull - P3 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
B3W Sealed Tactile Switch - B3W-4100 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1998 kg)
View Details
4 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details