MultiMechanics Tactile Switch, Spst, 0.05A, 24Vdc, Th; Product Range Multimec RA3ETH9-08-0

Description
TACTILE SWITCH, SPST, 0.05A, 24VDC, TH; Product Range:Multimec 3E Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:50mA at 24VDC; Switch RoHS Compliant: Yes
Datasheet
Description
TACTILE SWITCH, SPST, 0.05A, 24VDC, TH; Product Range:Multimec 3E Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:50mA at 24VDC; Switch RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switch, Spst, 0.05A, 24Vdc, Th; Product Range Multimec - 58Y3670 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, Spst, 0.05A, 24Vdc, Th; Product Range Multimec
58Y3670
Tactile Switch, Spst, 0.05A, 24Vdc, Th; Product Range Multimec 58Y3670
TACTILE SWITCH, SPST, 0.05A, 24VDC, TH; Product Range:Multimec 3E Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:50mA at 24VDC; Switch RoHS Compliant: Yes

TACTILE SWITCH, SPST, 0.05A, 24VDC, TH; Product Range:Multimec 3E Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:50mA at 24VDC; Switch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 58Y3670
Product Name Tactile Switch, Spst, 0.05A, 24Vdc, Th; Product Range Multimec
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-7030-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
LED-Illuminated 30mm Pushbutton - LP30M - OTTO Controls
Specs
Switch Function Momentary Contact
Features Illuminated Switch; Weather resistant or waterproof
Max DC Voltage Rating 28 volts
View Details
B3W-9 Illuminated Tactile Switch - B3W-9012-Y1Y - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details